EN
  • EN
  • DE

IS24C256C-2ZLI-TR

Part No IS24C256C-2ZLI-TR
Manufacturer Integrated Silicon Solution, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Silicon Solution, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826181-IS24C256C-2ZLI-TR
Ultra Librarian 3D Model Ultra Librarian IS24C256C-2ZLI-TR CAD Model

Description

The IS24C256C-2ZLI-TR is a 256Kb (32K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device. It utilizes a standard 2-wire serial interface, making it easily adaptable to numerous microcontroller-centric systems necessitating non-volatile data storage.

Applications

  • Data logging: Stores sensor data in industrial and environmental monitoring systems.
  • Configuration storage: Saves settings and parameters in electronic devices.
  • Firmware storage: Holds boot code and application software in embedded systems.
  • User preferences: Retains user settings in appliances and personal electronics.
  • Serial presence detect (SPD): Identifies memory modules in computer systems.

Features

  • 256Kb (32K x 8) EEPROM: Provides substantial non-volatile data storage capacity.
  • Standard 2-wire serial interface: Compatible with I2C bus for easy communication.
  • Low voltage operation: Operates across a voltage range of 1.7V to 5.5V, accommodating diverse system requirements.
  • Write protect feature: Incorporates a hardware write protect function to prevent accidental data overwrites.
  • Self-timed write cycle: Automatically manages the write cycle timing, simplifying the programming process.
  • High reliability: Engineered for high endurance and long-term data retention, ensuring data integrity.
  • Compact package: Housed in space-efficient packages such as SOIC and TSSOP, facilitating integration into compact designs.

Benefits

  • Ample non-volatile storage: 256Kb capacity accommodates significant data storage needs.
  • Simplified integration: Standard 2-wire interface enables seamless interfacing with microcontrollers and other devices.
  • Energy efficiency: Low voltage operation minimizes power consumption, extending battery life in portable devices.
  • Robust data protection: Write protect feature safeguards against unintended data corruption.
  • Enhanced reliability: High endurance and data retention ensure dependable performance over extended periods.

Additional Details

The IS24C256C-2ZLI-TR boasts a typical write cycle time of 5ms. Its operating temperature range extends from -40°C to +85°C, making it suitable for a wide range of environments. It's available in space-saving packages such as SOIC-8 and TSSOP-8.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1116 $65.5580
11+ $10.7588 $118.3468
17+ $10.4227 $177.1859
23+ $10.0866 $231.9918
30+ $9.7505 $292.5150
40+ $8.7410 $349.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess