EN
  • EN
  • DE

ICS9DB102BGLF

Part No ICS9DB102BGLF
Manufacturer Integrated Circuit Systems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Circuit Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825536-ICS9DB102BGLF
Ultra Librarian 3D Model Ultra Librarian ICS9DB102BGLF CAD Model

Description

The ICS9DB102BGLF is a differential buffer from Integrated Circuit Systems (ICS), primarily designed for high-speed clock distribution in various electronic systems. This type of buffer is used to replicate a clock signal to multiple outputs while maintaining signal integrity, low skew, and low jitter. It's commonly found in applications that demand precise timing synchronization across different components.

Applications

  • Servers and Data Centers
  • Networking Equipment (Routers, Switches)
  • High-Performance Computing
  • Motherboards
  • Storage Systems

Features

  • Differential Signaling: Uses differential signaling for improved noise immunity.
  • Low Skew: Minimizes the timing difference between output signals.
  • Low Jitter: Reduces phase noise and timing uncertainty.
  • High Fanout: Provides multiple output channels for clock distribution.
  • Output Enable (OE): Includes an output enable pin for control.
  • Supply Voltage: Operates on a standard voltage supply (e.g., 3.3V).
  • Package: Available in space-saving packages like QFN or TSSOP.

Benefits

  • Improved Signal Integrity: Differential signaling reduces noise and ensures signal quality.
  • Precise Timing: Low skew and jitter enable accurate timing synchronization.
  • Simplified Clock Distribution: Provides a convenient way to distribute a clock signal to multiple devices.
  • Enhanced System Performance: Stable and accurate clock signals improve overall system performance.
  • Reduced Electromagnetic Interference (EMI): Differential signaling helps reduce EMI emissions.

Additional Details

The ICS9DB102BGLF typically supports various clock frequencies, as specified in the datasheet. The differential outputs often comply with standards like LVDS, LVPECL, or HCSL, depending on the specific application requirements. It's important to consult the datasheet for detailed electrical characteristics, such as input/output impedance, propagation delay, and power consumption. Proper PCB layout is critical for high-speed applications to minimize signal reflections and ensure signal integrity. Termination resistors are often used to match impedance and reduce signal reflections, leading to cleaner and more reliable clock signals. The use of decoupling capacitors near the power pins is also recommended for reducing noise and ensuring stable operation.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,410 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess