The ICS95V847AGLFT is a clock generator or clock synthesizer from Integrated Circuit Systems (ICS), designed for use in various electronic systems requiring precise timing signals. These devices are often found in applications where multiple clock frequencies are needed from a single reference clock, such as in motherboards, embedded systems, and multimedia devices.
Applications
- Desktop PC Motherboards
- Notebook PC Motherboards
- Embedded Systems
- Graphics Cards
- Multimedia Devices
Features
- Clock Generation: Generates multiple clock frequencies from a single reference.
- Frequency Synthesis: Synthesizes specific frequencies as required by the application.
- Low Jitter: Designed for low phase noise and timing jitter performance.
- Multiple Outputs: Provides multiple clock outputs to drive various system components.
- Programmability: Some versions may feature programmable output frequencies.
- Supply Voltage: Typically operates at 3.3V or other standard voltages.
- Package: Available in various packages such as TSSOP or QFN.
Benefits
- Simplified Clocking: Simplifies the clocking architecture by generating multiple frequencies from one source.
- Improved Performance: Low jitter characteristics contribute to improved system performance.
- Reduced BOM Cost: Integrates multiple clocking functions into a single chip, potentially reducing component count.
- Flexibility: Programmability allows for adapting to different frequency requirements.
- Smaller Footprint: Integrated solutions reduce board space requirements.
Additional Details
Clock generators like the ICS95V847AGLFT use phase-locked loop (PLL) technology to multiply and divide the input clock frequency, thereby generating the required output frequencies. The exact specifications, such as the number of outputs, frequency ranges, and jitter performance, are usually detailed in the product datasheet. Careful attention to PCB layout is essential to minimize signal interference and ensure optimal performance. Termination resistors are often needed to match impedance and reduce reflections, improving the quality of the clock signal delivered to the load.
The datasheet should be consulted for details on power consumption and thermal considerations. The device is usually paired with a crystal oscillator providing the stable reference frequency. The loop filter components in the PLL circuit are critical for achieving the desired jitter performance and loop stability.