EN
  • EN
  • DE

IC41LV16105-50TG

Part No IC41LV16105-50TG
Manufacturer Integrated Circuit Systems
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063988-IC41LV16105-50TG
Categories OEM Parts(F-I)
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IC41LV16105-50TG CAD Model

Description

The IC41LV16105-50TG is a high-speed, low-power CMOS static RAM (SRAM) manufactured by Integrated Circuit Systems (ICS). This 16-megabit SRAM is organized as 1,048,576 words by 16 bits. It is designed for memory applications requiring fast access times and minimal power consumption.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for buffering and fast data access.
  • Telecommunications: Employed in telecommunication systems for data storage and signal processing.
  • Industrial Control Systems: Integrated into industrial controllers and automation equipment for real-time data logging and control.
  • Medical Devices: Utilized in medical imaging and diagnostic equipment where high-speed memory is essential.
  • Automotive Systems: Incorporated into automotive electronics for engine control units (ECUs) and infotainment systems.

Features:

  • High-Speed Access Time: Offers a fast access time of 50ns, enabling rapid data retrieval and processing.
  • Low Power Consumption: Designed with low-power CMOS technology, reducing energy usage and heat dissipation.
  • Wide Voltage Range: Operates over a wide voltage range, typically 3.0V to 3.6V, providing flexibility in system design.
  • Data Retention Capability: Ensures data integrity during power outages with its data retention feature.
  • Package Type: Available in a Thin Small Outline Package (TSOP), which is suitable for high-density board layouts.

Benefits:

  • Improved System Performance: The fast access time enhances the overall performance of systems requiring rapid memory access.
  • Energy Efficiency: Low power consumption leads to reduced energy costs and extends the battery life of portable devices.
  • Reliable Data Storage: The data retention capability ensures data is preserved even during unexpected power interruptions.
  • Design Flexibility: The wide voltage range and package options offer versatility in designing various electronic systems.
  • Cost-Effective Solution: Provides a balance of performance, power efficiency, and cost, making it a suitable choice for a wide range of applications.

Additional Details:

The IC41LV16105-50TG utilizes advanced CMOS technology to achieve its high speed and low power characteristics. It features separate data input and output pins, simplifying system integration and improving data throughput. The device is designed to operate over a wide temperature range, making it suitable for use in harsh environments. The TSOP package allows for efficient use of board space, making it ideal for applications where space is limited. This SRAM is a reliable and efficient memory solution for various industrial, commercial, and consumer applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Harris Corporation
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess