EN
  • EN
  • DE

932SQ420BGLF

Part No 932SQ420BGLF
Manufacturer Integrated Circuit Systems
Catalog OEM Parts (0 - 9)
Description Idt 932SQ420BGLF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016701-932SQ420BGLF
Categories OEM Parts(0-9)
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 932SQ420BGLF CAD Model

Description

The 932SQ420BGLF is a clock generator from Integrated Circuit Systems (ICS), now Renesas Electronics. Clock generators are essential components in various electronic systems, providing stable and accurate timing signals required for proper operation of microprocessors, memory, and other digital circuits. The 932SQ420BGLF is specifically designed for applications requiring precise frequency synthesis and clock distribution.

Applications

  • Motherboards: Used to generate clock signals for the CPU, chipset, and other peripherals.
  • Graphics Cards: Provides timing signals for the GPU and memory.
  • Networking Equipment: Generates clocks for Ethernet controllers, switches, and routers.
  • Embedded Systems: Found in various embedded applications requiring precise timing.
  • Industrial Control Systems: Used in applications demanding stable clock signals for control and data acquisition.

Features

  • Frequency Synthesis: Capable of generating multiple clock frequencies from a single crystal or reference clock.
  • Low Jitter: Designed for low phase noise and jitter performance, ensuring stable clock signals.
  • Output Enable/Disable: Provides control over the output clocks, allowing for power management and signal isolation.
  • Multiple Output Clocks: Supports multiple independent clock outputs, each configurable to different frequencies.
  • Clock Select Options: Offers various clock selection options for flexibility in system design.

Benefits

  • Improved System Performance: By providing stable and accurate clock signals, the 932SQ420BGLF helps to improve overall system performance and reliability.
  • Reduced EMI: Low jitter and phase noise characteristics minimize electromagnetic interference (EMI).
  • Simplified Design: Integrated frequency synthesis and clock distribution reduce the number of external components required, simplifying system design.
  • Flexibility: Multiple output clocks and clock selection options offer flexibility in system configuration.
  • Power Efficiency: Output enable/disable control allows for power management, reducing overall power consumption.

Additional Details

The 932SQ420BGLF typically operates within a specified voltage range (e.g., 3.3V). It is often packaged in a small form-factor package (e.g., TSSOP) for space-constrained applications. Datasheets provide detailed specifications on frequency ranges, output drive strength, jitter performance, and other electrical characteristics. Understanding the specific requirements of your application is crucial when selecting and configuring the clock generator.

Always refer to the official Renesas datasheet for the most accurate and up-to-date information regarding the 932SQ420BGLF's specifications and application guidelines.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess