EN
  • EN
  • DE

INSSTE32882-GS04

Part No INSSTE32882-GS04
Manufacturer Inphi Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Inphi Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825904-INSSTE32882-GS04
Ultra Librarian 3D Model Ultra Librarian INSSTE32882-GS04 CAD Model

Description

The INSSTE32882-GS04, manufactured by Inphi Corporation, is a high-performance integrated circuit designed for signal integrity and data transmission applications. This component plays a crucial role in ensuring reliable and efficient data transfer in high-speed communication systems.

Applications

  • High-speed data transmission systems
  • Optical networking equipment
  • Data center interconnects
  • Telecommunications infrastructure
  • Ethernet switches and routers

Features

  • High bandwidth support for fast data rates
  • Low power consumption for energy efficiency
  • Advanced equalization techniques to compensate for signal distortion
  • Integrated clock and data recovery (CDR) circuitry
  • Compact package for space-constrained applications

Benefits

  • Improved signal integrity for reliable data transmission
  • Increased system performance due to higher data rates
  • Reduced power consumption, leading to lower operating costs
  • Simplified system design with integrated functionality
  • Enhanced system reliability and stability

The INSSTE32882-GS04 is engineered to meet the stringent requirements of modern high-speed communication systems. Its advanced features and robust design make it a suitable choice for applications where data integrity and performance are paramount. The integrated CDR functionality is critical for maintaining signal quality over long distances or through noisy environments. The equalization capabilities address issues such as inter-symbol interference (ISI), ensuring clear and accurate data recovery at the receiving end.

The low power consumption of this device contributes to overall system efficiency, which is particularly important in data centers and other large-scale deployments. The compact package allows for easy integration into a variety of form factors, making it a versatile solution for different design needs. This component supports various industry standards and protocols, ensuring compatibility with existing and future systems. Rigorous testing and quality control procedures are implemented during the manufacturing process to ensure the reliability and longevity of the INSSTE32882-GS04.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess