EN
  • EN
  • DE

WIP252010S-1ROML

Part No WIP252010S-1ROML
Manufacturer Inpaq
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Inpaq
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842278-WIP252010S-1ROML
Ultra Librarian 3D Model Ultra Librarian WIP252010S-1ROML CAD Model

Description

The Inpaq WIP252010S-1R0ML is a shielded wire-wound power inductor designed for a wide range of power management applications. This inductor features a compact 2520 (2.5mm x 2.0mm) footprint and a low profile, making it suitable for space-constrained applications. The shielded construction minimizes electromagnetic interference (EMI). It offers excellent current handling capability and low DC resistance, contributing to efficient power conversion.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Point-of-Load (POL) Regulators
  • Smartphones
  • Tablets
  • Wearable Devices

Features:

  • Compact Size: 2520 (2.5mm x 2.0mm) footprint for space-constrained applications.
  • Low Profile: Minimizes component height for slim designs.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Wire-Wound Construction: Provides excellent current handling capability.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Saturation Current: Allows for stable inductance under high current conditions.
  • Operating Temperature Range: Wide operating temperature range for reliable performance in various environments.

Benefits:

  • Space Saving: Compact size and low profile enable miniaturization of electronic devices.
  • High Efficiency: Low DCR minimizes power losses, improving overall system efficiency.
  • Stable Performance: High saturation current ensures stable inductance under high current conditions.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system reliability.
  • Wide Operating Temperature Range: Ensures reliable performance in a variety of environments.
  • Easy to Integrate: Surface mount design simplifies assembly and integration.
  • Cost-Effective Solution: Provides a high-performance inductor at a competitive price.

Additional Details:

The Inpaq WIP252010S-1R0ML has an inductance value of 1.0 μH. It is designed to meet stringent regulatory requirements and is suitable for use in a wide range of power management applications. The inductor is available in tape and reel packaging for automated assembly. The shielded construction makes it particularly suitable for use in sensitive electronic devices where EMI needs to be minimized.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess