EN
  • EN
  • DE

WIP201610P-2R2ML

Part No WIP201610P-2R2ML
Manufacturer Inpaq
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Inpaq
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842275-WIP201610P-2R2ML
Ultra Librarian 3D Model Ultra Librarian WIP201610P-2R2ML CAD Model

Description

The Inpaq WIP201610P-2R2ML is a wire-wound power inductor designed for a wide range of power management applications. This inductor features a compact 2016 (2.0mm x 1.6mm) footprint and a low profile, making it ideal for space-constrained applications. It offers excellent current handling capability and low DC resistance, contributing to efficient power conversion.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Point-of-Load (POL) Regulators
  • Smartphones
  • Tablets
  • Wearable Devices

Features:

  • Compact Size: 2016 (2.0mm x 1.6mm) footprint for space-constrained applications.
  • Low Profile: Minimizes component height for slim designs.
  • Wire-Wound Construction: Provides excellent current handling capability.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Saturation Current: Allows for stable inductance under high current conditions.
  • Operating Temperature Range: Wide operating temperature range for reliable performance in various environments.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits:

  • Space Saving: Compact size and low profile enable miniaturization of electronic devices.
  • High Efficiency: Low DCR minimizes power losses, improving overall system efficiency.
  • Stable Performance: High saturation current ensures stable inductance under high current conditions.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system reliability.
  • Wide Operating Temperature Range: Ensures reliable performance in a variety of environments.
  • Easy to Integrate: Surface mount design simplifies assembly and integration.
  • Cost-Effective Solution: Provides a high-performance inductor at a competitive price.

Additional Details:

The Inpaq WIP201610P-2R2ML has an inductance value of 2.2 μH. It is designed to meet stringent regulatory requirements and is suitable for use in a wide range of power management applications. The inductor is available in tape and reel packaging for automated assembly. The shielded construction helps to reduce electromagnetic interference, making it suitable for use in sensitive electronic devices.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3,035+ $0.0165 $50.0775
7,410+ $0.0135 $100.0350
11,455+ $0.0131 $150.0605
15,750+ $0.0127 $200.0250
20,330+ $0.0123 $250.0590
27,275+ $0.0110 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270,000 pieces
MOQ: 3035 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess