EN
  • EN
  • DE

M392B5270CH0-YH905

Part No M392B5270CH0-YH905
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 1Rx4 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949499-M392B5270CH0-YH905
Series *
Ultra Librarian 3D Model Ultra Librarian M392B5270CH0-YH905 CAD Model

Description

The Samsung M392B5270CH0-YH905 is a 4GB DDR3 ECC Unbuffered DIMM (UDIMM) server memory module. This module is designed to provide high performance and stability for servers and workstations requiring robust memory solutions. Unlike Registered DIMMs, Unbuffered DIMMs do not have a register between the memory controller and the DRAM chips, which can offer slightly lower latency in some applications.

Applications

  • Servers requiring ECC Unbuffered memory
  • High-performance computing (HPC) systems
  • Workstations used for professional applications like video editing and 3D rendering
  • Virtualization environments
  • Entry-level servers and high-end desktops

Features

  • 4GB Capacity: Provides memory for various server workloads.
  • DDR3 Technology: Utilizes DDR3 SDRAM for fast data transfer rates.
  • ECC (Error-Correcting Code): Detects and corrects internal data errors, ensuring data integrity and system stability.
  • Unbuffered DIMM (UDIMM): No register is present, potentially offering lower latency than Registered DIMMs.
  • PC3-10600: Operates at a frequency of 1333MHz, providing a peak data transfer rate of 10.6 GB/s.
  • 240-Pin DIMM: Standard form factor for DDR3 memory modules.
  • 1.5V Voltage: Operates at a standard 1.5V, providing a balance between performance and energy efficiency.

Benefits

  • Enhanced Data Integrity: ECC functionality ensures data accuracy, preventing system crashes and data corruption.
  • Potentially Lower Latency: The absence of a register can result in slightly lower latency compared to RDIMMs in certain workloads.
  • Improved Performance: High bandwidth and clock speed of DDR3 memory enhance overall system responsiveness.
  • Reliable Operation: Designed for server environments, ensuring dependable performance under demanding workloads.
  • Cost-Effective: DDR3 memory is a well-established technology, offering a good balance of performance and cost.

Additional Details

The Samsung M392B5270CH0-YH905 features a 240-pin DIMM form factor and operates at 1.5V. The module's timing specifications ensure compatibility with a wide range of server platforms that support DDR3 ECC Unbuffered memory. It is constructed with high-quality components to meet the stringent requirements of server environments, and is designed to offer enhanced performance and reliability. The module adheres to industry standards for DDR3 memory, ensuring compatibility and stability in supported systems.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess