EN
  • EN
  • DE

DEUA1-16G161BC1SC

Part No DEUA1-16G161BC1SC
Manufacturer InnoDisk
Catalog Memory Cards
Description 16GB USB 3.0 3ME
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1461334-DEUA1-16G161BC1SC
Manufacturer InnoDisk
Ultra Librarian 3D Model Ultra Librarian DEUA1-16G161BC1SC CAD Model

Description

The DEUA1-16G161BC1SC USB Flash Drive, presented by Innodisk, exemplifies robust and efficient portable storage solutions designed for the modern user. Encased in a durable exterior, this drive comes with a 16GB capacity that caters to the needs of storing documents, presentations, multimedia, and software utilities effectively. It differentiates itself with a USB 3.0 interface, ensuring higher data transfer speeds compared to USB 2.0, making it well-suited for users requiring quick data access and transfer capabilities. The incorporation of USB 3.0 technology in a compact and rugged design makes the DEUA1-16G161BC1SC a versatile tool for various applications, including industrial, educational, and personal use. Its compatibility with a wide range of operating systems further adds to its utility, making it a trustworthy option for those seeking a blend of reliability, speed, and durability in their portable storage.

You May Also Be Interested in

Swissbit NA Inc.
MEM CARD MICROSD 4GB CLSS 10 SLC / Memory Card microSD™ 4GB Class 10 SLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Seiko Epson Corporation
MEMORY CARD ETHERNET 10BASE-2
Need more? Email Us
4D Systems Pty Ltd
MEMORY CARD SDHC 4GB 10 UHS 1
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSD 512MB UHS SLC / Memory Card microSD™ 512MB Class 10, UHS Class 1 SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSDHC 4GB UHS SLC / Memory Card microSDHC™ 4GB Class 10, UHS Class 1 SLC
Need more? Email Us
Omron
MEMORY CARD SD 2GB
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSDHC 8GB UHS SLC / Memory Card microSDHC™ 8GB Class 10, UHS Class 1 SLC
Need more? Email Us
Seiko Epson Corporation
MEM CARD ATA FLASH 2.5MB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess