Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474536-MCMP90X3M
Manufacturer Inno3D
Ultra Librarian 3D Model Ultra Librarian MCMP90X3M CAD Model

Description

The MCMP90X3M from INNO3D is a specialized graphics card designed for cryptocurrency mining, featuring the NVIDIA CMP-HX90 X3M GPU. It's tailored to meet the needs of the most demanding blockchain mining operations, offering 10GB of GDDR6X memory for high transaction throughput. Unlike typical gaming graphics cards, the CMP series is optimized for mining efficiency and durability, providing high hash rates while maintaining lower power consumption. The X3M variant signifies an advanced cooling solution, ensuring stable operation 24/7. This card is an ideal choice for professional miners seeking to build or upgrade their mining rigs with hardware engineered specifically for the task, ensuring a quick return on investment through optimized performance.

You May Also Be Interested in

Lenovo
NVidia Quadro M5000 GPU, PCIe (active)
Need more? Email Us
ECAD model for LENOVO 00YL378 - NVidia Quadro M5000 GPU, PCIe (active)
Lenovo
LENOVO 00YL373 - NVidia Grid K2, PCIe (active)
Need more? Email Us
ECAD model for LENOVO 00YL373 - NVidia Grid K2, PCIe (active)
Lenovo
LENOVO 47C2137 - NVIDIA Tesla K40 for Flex System PCIe Expansion Node
Need more? Email Us
ECAD model for LENOVO 47C2137 - NVIDIA Tesla K40 for Flex System PCIe Expansion Node
Lenovo
Lenovo Intel Xeon Phi 3120A
Need more? Email Us
ECAD model for LENOVO 00FP670 - Intel Xeon Phi 3120A PCIe x16 for System
Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us
ECAD model for LENOVO 46M6772 - IBM BladeCenter GPU Expansion Blade with NVIDIA
Lenovo
Lenovo NVIDIA GRID K1
Need more? Email Us
ECAD model for LENOVO 47C2120 - NVIDIA GRID K1 for Flex System PCIe Expansion Node
Lenovo
LENOVO 4X67A14934 - ThinkSystem NVIDIA Quadro RTX 4000 8GB PCIe Active GPU
Need more? Email Us
ECAD model for LENOVO 4X67A14934 - ThinkSystem NVIDIA Quadro RTX 4000 8GB PCIe Active GPU

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention