Products specifications Report Issue?

Categories Uncategorized
Manufacturer Initio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825895-INIC-1615L
Ultra Librarian 3D Model Ultra Librarian INIC-1615L CAD Model

Description

The Initio INIC-1615L is a medium-popularity electronic component manufactured by Initio.

  • Manufacturer: Initio
  • Category: Uncategorized
  • Popularity: Medium
  • Usage: Limited usage in electronic devices
  • Compatibility: Compatible with a range of devices
  • Performance: High performance
  • Applications: Low-power devices
  • Lifespan: Long lifespan
  • Installation: Easy to install
  • Features: Reliable and durable

You May Also Be Interested in

ACL Staticide Inc
STATICIDE HAND LOTION PUMP 1 GAL
Need more? Email Us
ECAD model for 7002
Excelitas Technologies
LASER HEAD (30968), 543NM, 0.5MW
Need more? Email Us
ECAD model for 30682
Amphenol
CONN ADAPTER 4P-4P F-F INLINE
Need more? Email Us
ECAD model for IA-A04F-A04F-0000-01
Excelitas Technologies
LASER HEAD (39568), 543NM, 1.0MW
Need more? Email Us
ECAD model for 30606
Desco
IONZR OH 40" W/LT-HEATER
Lowest to $222.3906
ECAD model for 60600
SCS
BAG 2X3" ZIP STATIC SHIELD 1=1EA
Need more? Email Us
ECAD model for 30023
Triplett Test Equipment and Tools
600A AC/DC TRUE RMS CLAMP METER / Current Meter, Clamp/Probe CAT III 600V DMM Functions Include Voltage, Resistance, Capacitance, Temperature, Frequency and Current to 600A
Lowest to $5.6478
ECAD model for CM650
Keystone Electronics
TEST POINT (WHITE) - MINIATURE
Need more? Email Us
ECAD model for 5262
Pomona Electronics
MAXIGRABBER BLK/RED BANANA JACK
Need more? Email Us
ECAD model for 5910A

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention