EN
  • EN
  • DE

TUA6039B1

Part No TUA6039B1
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 757713-TUA6039B1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUA6039B1 CAD Model

Description

The TUA6039B1 is a single chip baseband IC designed by Infineon Technologies primarily for cordless phone applications. It integrates various functions to provide a complete baseband solution for DECT (Digital Enhanced Cordless Telecommunications) and other similar cordless standards.

Applications:

  • DECT Cordless Phones: Core component for the baseband processing in DECT cordless handsets and base stations.
  • ISM Band Communication Devices: Can be used in other Industrial, Scientific, and Medical (ISM) band communication equipment.
  • Wireless Audio Applications: Suitable for wireless audio transmission and reception systems.

Features:

  • DECT Baseband Processing: Implements the necessary baseband functions for DECT standard compliance.
  • Integrated Audio Codec: Includes an integrated audio codec for encoding and decoding voice signals.
  • Low Power Consumption: Designed for low power operation to extend battery life in cordless phones.
  • Flexible Interface Options: Offers various interfaces for connecting to other components such as RF transceivers and microcontrollers.
  • On-Chip Memory: Incorporates on-chip memory for storing program code and data.
  • Clock Generation: Provides on-chip clock generation for timing synchronization.

Benefits:

  • Reduced System Cost: Integration of multiple functions reduces the number of external components needed, lowering system cost.
  • Smaller Footprint: Single-chip solution allows for a smaller and more compact design.
  • Improved Performance: Optimized baseband processing ensures reliable and high-quality voice communication.
  • Extended Battery Life: Low power consumption extends the operating time of cordless phones.
  • Simplified Development: Comprehensive feature set simplifies the development process of cordless phone systems.

Additional Details:

The TUA6039B1 typically supports features like voice encryption and authentication to ensure secure communication. It also includes power management features to optimize power consumption in different operating modes. The integrated audio codec typically supports various audio encoding formats. It is crucial to refer to the datasheet for specific details on the supported DECT features, interface options, and power consumption characteristics. It requires an external RF transceiver to transmit and receive radio signals. The microcontroller typically controls the overall operation of the cordless phone, including call setup, call termination, and user interface functions. Infineon provides development tools and software libraries to support the development of applications using the TUA6039B1.

The IC's package is typically a small surface-mount package, allowing for compact integration into cordless phone designs. Careful attention should be paid to the PCB layout to ensure proper signal integrity and minimize interference. Decoupling capacitors should be placed close to the power supply pins to provide stable power supply voltage.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess