EN
  • EN
  • DE

16280-1

Part No 16280-1
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Power Distribution
Description POWER STUD BLOCK 1POS 175A 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Power Stud Terminal Block
Number of Poles 1
Line Side Connections Per Pole 1
Load Side Connections Per Pole 1
Line Side Connection Type Screw Connection
Load Side Connection Type Stud
Line Side Wire/Stud Size 2/0 - #14CU/AL
Load Side Wire/Stud Size 1/4 - 20x3/4 Stud
Voltage - Rated 600 V
Current Rating (Amps) 175 A;5;9;7;10;8;3;4;2;1;1528;1920;288;623;5635;2080;2041;283;4414;600458;2066;18;602042;2378;3661;236;5615;277;4008;1597;17;2109;2946;281;818;0;95916;95917;122937;124951;108590;122000;122076;80373;1571;95880;32873;63445;38477;123556;126899;1084;109871;23048;23049;13271;23050;13272;53557;23051;123557;126118;4547;72885;13279;27144;31599;27145;27146;104145;80667;86177;13291;13296;18938;1288;100595;63662;62;61;3;804;4;17;0;1;1;389170;389171;389203;389395;389399;39665;121326;169295;203167;229001;249730;267825;281410;295538;63986;74826;80383;144030;151929;211651;1;309956;1;2;3;4;5;6;7;12;19;1;2;3;4;5;6;7;8;9;10;11;12;13;14;15;16;17;19;20;21;24;30;1;390861;400508;409132;411028;63340;823096;1;390861;400508;837673;409132;411028;799315;553842;78282;706280;809271;63084;63085;63097;505374;505366;63100;820929;63105;63110;63158;63159;63279;63280;830271;121329;145403;145600;820936;163577;163581;446875;809329;137506;832454;137508;137507;137509;137510;137511;499259;499255;499257;499256;499260;828568;670691;137522;137528;137530;799314;185788;180239;180240;635506;635505;505364;820937;459690;180248;670692;725901;180326;180328;640310;831910;216037;216127;809272;216243;820934;216355;222414;224677;809270;211485;820933;211493;725902;258119;258276;264666;288022;288067;69950;70248;70270;84835;95106;505365;156996;799313;635499;156997;156998;635511;447252;670688;157000;828569;182360;692934;193011;635509;820931;193012;640311;809331;809330;193013;498623;499258;670689;735876;446874;820932;213326;213327;635504;735877;505362;735878;635514;635508;635507;236832;635502;799316;820935;640312;236833;236834;236835;236836;447253;505367;461765;461766;236844;255913;635498;255914;255915;670690;735879;505363;820930;635510;461767;68318;1;635500;635512;118;553842;78282;706280;832455;63082;63083;63084;63085;63097;505374;505366;63100;820929;63105;63110;63158;63159;640313;63277;63278;63279;121327;830271;809332;121328;121329;121330;121331;121332;145403;145600;820936;163580;809329;137506;832454;137507;137509;499259;499260;828568;670691;137522;829782;137530;809275;461769;180238;180239;635506;635505;505371;820937;459690;180248;670692;725901;180326;180327;180328;180329;831910;203169;203170;203171;203172;204001;216037;216127;809272;216243;820934;216355;222414;224677;809273;809270;211485;820933;725902;249732;258119;258120;258276;264666;799317;288021;288067;288730;63989;63990;69950;69982;70248;70270;73173;84835;95098;95106;635503;635499;156997;156998;461768;635511;670688;157000;828569;193011;635509;820931;193012;640311;193013;809274;498623;670689;735876;820932;635504;735878;635508;635507;635502;505368;820935;236834;236835;236836;461765;236844;255913;635498;255914;255915;670690;735879;820930;635510;1;505373;635500;635512;118;505370;463258;832518;152;505591;153;499263;499264;499262;505372;499261;1.5 V;24 V;250 V;300 V;440 V;450 V;500 V;600 V;690 V;800 V;1000 V;1 kV;1250 V;1500 V;10 A;12 A;15 A;16 A;20 A;25 A;30 A;32 A;40 A;41 A;50 A;65 A;70 A;76 A;80 A;82 A;85 A;90 A;100 A;101 A;110 A;115 A;125 A;130 A;135 A;150 A;152 A;155 A;160 A;164 A;175 A;192 A;200 A;214 A;225 A;230 A;232 A;245 A;250 A;255 A;270 A;285 A;300 A;310 A;320 A;335 A;350 A;353 A;380 A;400 A;420 A;425 A;460 A;475 A;490 A;510 A;545 A;570 A;600 A;620 A;630 A;640 A;665 A;670 A;760 A;800 A;840 A;850 A;950 A;1.26 kA;1260 A;1.52 kA;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian 16280-1 CAD Model

Description

NULL

You May Also Be Interested in

Omron
COMTERM PUSH SPRNG 40POLE MIX
Need more? Email Us
Omron
COMTERM PUSH SPRNG 40POLE MIX
Need more? Email Us
Eaton Bussmann
PWR DISTRIB BLOCK 1POS 310A 600V
Need more? Email Us
Eaton Bussmann
POWER STUD TERM BLOCK 2POS 600V
Need more? Email Us
Eaton Bussmann
POWER STUD TERM BLOCK 2POS 600V
Need more? Email Us
Eaton Bussmann
PWR DISTRIB BLOCK 3POS 285A 600V
Need more? Email Us
Eaton Bussmann
SINGLE PAK Y-HEADER
Need more? Email Us
Omron
COMTERM PUSH SPRNG 40POLE MIX
Need more? Email Us
Eaton Bussmann
PWR FEED THRU BLK 4POS 115A 300V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess