EN
  • EN
  • DE

BTS70081EPADAUGHBRDTOBO1

Part No BTS70081EPADAUGHBRDTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Expansion Boards
Description PROFET +2 12V BTS7008-1EPA DAUGH / BTS7008-1EPA Switch Power Management Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Infineon Technologies
Series PROFET™+
Package Box
Type Power Management
Function Switch
Utilized IC / Part BTS7008-1EPA
Contents Board(s)
Base Product Number BTS70081
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names SP001782666,448-BTS70081EPADAUGHBRDTOBO1
Standard Package 1
Win Source Part Number 963239-BTS70081EPADAUGHBRDTOBO1
Ultra Librarian 3D Model Ultra Librarian BTS70081EPADAUGHBRDTOBO1 CAD Model

Description

The Infineon Technologies BTS70081EPADAUGHBRDTOBO1 is a development board that belongs to the PROFET™+ series.

  • Type: Power Management
  • Package: Box
  • Used for: Switching
  • Contains: The BTS7008-1EPA IC/part
  • REACH: Unaffected

You May Also Be Interested in

Texas Instruments
INDUSTRIAL CARRIER EVM
Need more? Email Us
Adafruit Industries LLC
2.23 MONOCHROME OLED BONNET FOR
Need more? Email Us
MikroElektronika
BOARD HALL CURRENT SENSOR CLICK
Need more? Email Us
Analog Devices Inc.
SHIELD BOARD TOXIC GAS DETECTOR
Need more? Email Us
Analog Devices Inc.
PMOD BRD RTD SENSOR CONDITIONER
Need more? Email Us
MikroElektronika
DHT22 CLICK
Need more? Email Us
MikroElektronika
BOARD CO CARBON MONOXIDE CLICK
Need more? Email Us
Analog Devices Inc.
EVAL-CN0410-ARDZ
Need more? Email Us
Analog Devices Inc.
PMOD BOARD TOXIC GAS DETECTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess