EN
  • EN
  • DE

TLE7714GK1

Part No TLE7714GK1
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 369794-TLE7714GK1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE7714GK1 CAD Model

Description

The TLE7714GK1 is a multi-channel power supply IC designed for automotive applications, particularly within body control and gateway modules. This device integrates multiple voltage regulators and features a Serial Peripheral Interface (SPI) for control and comprehensive monitoring capabilities. The 'K1' likely denotes a specific variant or revision with potentially minor differences compared to the base TLE7714G model.

Applications:

  • Body Control Modules (BCM)
  • Gateway Modules
  • Automotive Power Distribution Systems
  • Electronic Control Units (ECUs) within Automotive Systems

Features:

  • Integrated Voltage Regulators: Offers several built-in voltage regulators to supply various loads within automotive systems.
  • SPI Communication: Enables communication with a microcontroller to configure, control, and monitor the power supply IC.
  • Watchdog Functionality: Includes a watchdog timer for enhanced system monitoring and prompt fault detection.
  • Overvoltage & Undervoltage Protection: Safeguards the IC and connected loads from damaging voltage conditions.
  • Thermal Protection: Prevents damage to the IC due to excessive temperature build-up.
  • Short-Circuit Protection: Protects the outputs from short-circuit events, enhancing system reliability.
  • Reset Output: Provides a reset signal for the microcontroller in the event of a detected fault.
  • Low Quiescent Current: Designed for efficient power consumption, especially during low-power or standby modes.
  • PG-DSO-36 Package: Utilizes a compact surface-mount package, optimizing board space and facilitating integration.

Benefits:

  • Streamlined Design: The integration of multiple regulators simplifies the overall system design, reducing component count.
  • Improved Reliability: Robust protection features enhance the overall reliability and longevity of the automotive system.
  • Advanced Diagnostics: The SPI interface provides detailed diagnostic information, facilitating fault analysis and system optimization.
  • Power Efficiency: Low quiescent current minimizes power consumption in various operating modes.
  • Cost-Effectiveness: Integration reduces the bill of materials and simplifies manufacturing processes.

Additional Details:

Like the TLE7714G, the TLE7714GK1 is designed to operate within the automotive voltage range (typically 5V-40V). Specific output voltage and current specifications of the integrated regulators are detailed in the Infineon datasheet. The SPI interface adheres to standard SPI communication protocols. Always consult the official Infineon TLE7714GK1 datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess