Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269587-TLE7273-2
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE7273-2 CAD Model

Description

The TLE7273-2 is a monolithic integrated circuit designed for automotive applications, specifically as a voltage regulator. Manufactured by Infineon Technologies, it provides a stable and regulated voltage supply for microcontrollers and other electronic components in harsh automotive environments.

Applications

  • Automotive ECUs (Electronic Control Units): Provides a stable voltage supply for various control units such as engine control, transmission control, and body control modules.
  • Automotive Sensors: Powers sensors used for measuring temperature, pressure, and other parameters.
  • Automotive Lighting Systems: Supplies regulated voltage for LED drivers and other lighting components.
  • Automotive Infotainment Systems: Provides power to audio amplifiers, displays, and navigation systems.
  • Industrial Control Systems: General-purpose voltage regulation in industrial applications.

Features

  • Wide Input Voltage Range: Operates with a wide range of input voltages, typically from 3.0V to 45V.
  • Low Dropout Voltage: Maintains stable output voltage even with low input voltage levels.
  • Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuits from overcurrent conditions.
  • Overtemperature Protection: Shuts down the regulator in case of excessive temperature.

Benefits

  • Stable Power Supply: Ensures reliable operation of electronic components in automotive systems.
  • Enhanced System Reliability: Protection features prevent damage from overcurrent and overtemperature conditions.
  • Simplified Design: Integrated features reduce the need for external components.
  • Compact Size: Small package size allows for space-saving installation.
  • Automotive Qualified: Meets the stringent requirements for automotive applications.

The TLE7273-2 includes various protection features such as short-circuit protection, overvoltage protection, and reverse polarity protection, ensuring robust and reliable operation in harsh automotive conditions. It also features a low quiescent current, minimizing power consumption when the regulator is in standby mode.

Technical Specifications:

  • Input Voltage Range: 3.0V to 45V
  • Output Voltage: 5V (typical)
  • Output Current: Up to 300mA
  • Quiescent Current: Typically 30µA
  • Dropout Voltage: Typically 400mV at 100mA
  • Operating Temperature: -40°C to +150°C
  • Package Type: PG-SCT595-5

The TLE7273-2 is a highly reliable and efficient voltage regulator specifically designed for automotive applications. Its comprehensive protection features and stable performance make it an ideal choice for powering sensitive electronic components in vehicles.

You May Also Be Interested in

Torex Semiconductor Ltd
28V Operation High Speed Voltage Regulators with Stand-by Function
Lowest to $0.5376
ECAD model for XC6701B502MR-G
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
Texas Instruments
4-A Synchronous Step-Down Converter | IC REG BUCK ADJUSTABLE 4A 10VSON
Lowest to $0.5506
ECAD model for TPS54428DRCR
Sipex Corporation
+5V High-Speed RS-232 Transceivers
Need more? Email Us
ECAD model for SP207HET
Zowie
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFAST EFFICIENT RECTIFIER
Need more? Email Us
ECAD model for UGF30D
UTC
BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Lowest to $0.0618
ECAD model for U74LVC1G07G-AL5-R
Toshiba Semiconductor and Storage
Analog Multiplexer/Demultiplexer
Lowest to $3.2327
ECAD model for TC74VHC4053AFK
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $3.5885
ECAD model for TK31N60W
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
ECAD model for SP708CU

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention