Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Sequencer
Number of Voltages Monitored 4
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 141520-LTC2928CUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2928CUHF#PBF CAD Model

Description

The LTC2928CUHF#PBF is a sophisticated power supply management IC designed by Linear Technology to control and monitor up to four power supply voltages in complex systems. This versatile component ensures that multiple power supplies are sequenced in a user-defined order, providing a reliable and efficient power-up and power-down sequence for digital systems like FPGAs, DSPs, and microprocessors.

Key Features

  • Power Sequencing: The LTC2928CUHF#PBF offers programmable power-up and power-down sequencing, which is crucial for systems requiring specific voltage ramp-up and ramp-down procedures to ensure proper operation and to avoid damage to sensitive components.
  • Multiple Voltage Monitoring: It can monitor up to four power supply outputs, ensuring that all supply voltages are within the acceptable thresholds before enabling the subsequent power supply, thereby enhancing system reliability.
  • Flexible Configuration: Configuration is made easy and flexible through the use of external resistors or the I²C/SMBus interface, allowing designers to tailor the power sequence to their specific needs without the need for hardware changes.
  • Compact Package: Packaged in a compact QFN-38 (5mm x 7mm), the LTC2928CUHF#PBF is designed for space-constrained applications, providing powerful control in a small footprint.
  • Adjustable Time Delays: Time delays between the enable signals of different supplies are adjustable, enabling designers to set the precise timing required for their systems.

Applications

The LTC2928CUHF#PBF is ideal for a wide range of applications where multiple power supplies need to be managed effectively. These include:

  • Telecommunications Infrastructure
  • Servers and Data Centers
  • Industrial Systems
  • Medical Equipment
  • Automotive Electronics

Incorporating the LTC2928CUHF#PBF into your design can significantly enhance system performance, safety, and reliability by ensuring that all power supply sequences are accurately controlled and monitored. With Linear Technology's reputation for high-quality power management solutions, you can trust this product to meet your power sequencing needs.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 1.2V SNT-4A
Need more? Email Us
ECAD model for S-80812CNPF-B9QTFG
Maxim Integrated
IC MICROMONITOR 5V 5% 8-SOIC
Lowest to $16.2240
ECAD model for DS1707ESA+
Maxim Integrated
IC MPU/RESET CIRC 4.63V SC70-4
Need more? Email Us
ECAD model for MAX6388XS46D3-T
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Need more? Email Us
ECAD model for ADM6339LARJZ-RL7
Linear Technology
IC MPU SUPERVISRY CIRCUIT 16SOIC
Lowest to $64.2969
ECAD model for LTC693CSW
Analog Devices Inc.
ADM6318 - SUPERVISORY CIRCUIT WI / Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5
Need more? Email Us
ECAD model for ADM6318BX49ARJZ-R7
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 6WLCSP / Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Lowest to $3.5384
ECAD model for ADM8615Y100ACBZ-R7
Linear Technology
IC MONITOR SUPPLY QUAD 16-SSOP
Need more? Email Us
ECAD model for LTC2901-1CGN
SII Semiconductor Corporation
IC VOLT DETECTOR 4.4V SOT89-3
Lowest to $1.5272
ECAD model for S-80844CNUA-B85T2G

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4809 $50.9618
5+ $20.9074 $104.5370
8+ $20.2540 $162.0320
11+ $19.6007 $215.6077
14+ $18.9473 $265.2622
18+ $16.9873 $305.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,270 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention