EN
  • EN
  • DE

TLE7258LE

Part No TLE7258LE
Manufacturer Infineon Technologies
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840470-TLE7258LE
Ultra Librarian 3D Model Ultra Librarian TLE7258LE CAD Model

Description

The TLE7258LE is a Local Interconnect Network (LIN) transceiver from Infineon Technologies. It serves as the physical layer interface between a LIN master or slave node and the LIN bus, enabling communication in automotive and industrial applications.

Applications

  • Automotive Body Electronics: Enables communication between various body control modules, such as door controllers, window lifters, and lighting systems.
  • Automotive Sensor Networks: Provides a communication interface for sensors monitoring temperature, pressure, and other parameters.
  • Industrial Automation: Used in industrial control systems for communication between sensors, actuators, and controllers.
  • Low-Cost Communication Networks: Suitable for applications requiring a simple and cost-effective communication protocol.

Features

  • LIN 2.2 and SAE J2602 Compliant: Meets the requirements of the LIN 2.2 and SAE J2602 communication standards.
  • Low Power Consumption: Minimizes power consumption in standby mode.
  • Integrated Termination Resistor: Simplifies system design by integrating the termination resistor required for LIN communication.
  • Overtemperature Protection: Protects the transceiver from damage due to overheating.
  • Short Circuit Protection: Protects the transceiver from damage due to short circuits on the LIN bus.

Benefits

  • Standardized Communication: Complies with LIN standards, ensuring interoperability with other LIN devices.
  • Low Power Consumption: Reduces overall system power consumption, especially important in battery-powered applications.
  • Simplified System Design: Integrated features simplify system design and reduce the number of external components.
  • Robust Communication: Provides reliable communication even in harsh automotive and industrial environments.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing LIN communication.

Additional Details

The TLE7258LE typically operates with a supply voltage of 7V to 18V. It supports a data rate of up to 20 kbps. The transceiver includes various diagnostic features, such as wake-up detection and bus failure detection. Detailed electrical characteristics, application guidelines, and package information are available in the manufacturer's datasheet.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9739 $58.4340
145+ $0.7992 $115.8840
225+ $0.7742 $174.1950
310+ $0.7493 $232.2830
400+ $0.7242 $289.6800
535+ $0.6493 $347.3755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess