EN
  • EN
  • DE

TLE7250GVIO

Part No TLE7250GVIO
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description High Speed CAN Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269578-TLE7250GVIO
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE7250GVIO CAD Model

Description

The TLE7250GVIO is a high-speed CAN (Controller Area Network) transceiver manufactured by Infineon Technologies. It is designed for automotive and industrial applications, providing reliable communication in harsh environments. This transceiver offers excellent electromagnetic compatibility (EMC) performance and supports data rates up to 5 Mbit/s. It is also equipped with various protection features to ensure robust operation.

Applications:

  • Automotive CAN networks
  • Industrial automation systems
  • Embedded control systems
  • Sensor networks
  • Diagnostic systems

Features:

  • High-speed CAN transceiver: Supports data rates up to 5 Mbit/s.
  • Low power consumption: Reduces energy consumption in automotive and industrial applications.
  • Excellent EMC performance: Ensures reliable communication in noisy environments.
  • Protection features: Includes overvoltage, short-circuit, and thermal protection.
  • Wake-up capability: Allows for remote wake-up of the microcontroller.

Benefits:

  • Reliable communication: Ensures accurate and dependable data transfer in CAN networks.
  • Reduced system power consumption: Contributes to energy savings in automotive and industrial applications.
  • Robust operation: Protects against common electrical and environmental hazards.
  • Simplified system design: Easy to integrate into existing CAN networks.
  • Improved diagnostic capabilities: Enables remote monitoring and troubleshooting of system components.

The TLE7250GVIO is commonly used in automotive electronic control units (ECUs), industrial controllers, and sensor networks. Its high-speed data transmission capability and robust protection features make it an ideal choice for demanding applications. The wake-up capability allows for efficient power management and remote control of system components.

Technical Specifications:

  • Operating Voltage: 5V
  • CAN Data Rate: Up to 5 Mbit/s
  • Bus Voltage Range: -27V to +40V
  • Operating Temperature Range: -40°C to +125°C

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0405 $52.0250
105+ $0.9734 $102.2070
160+ $0.9399 $150.3840
230+ $0.8727 $200.7210
300+ $0.8392 $251.7600
375+ $0.8056 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,140 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess