EN
  • EN
  • DE

TLE7186FXUMA2

Part No TLE7186FXUMA2
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Description IC Motor Controller Par 48VQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Halogen Free Halogen Free
Lead Free Yes
RoHS Non-Compliant
Win Source Part Number 987662-TLE7186FXUMA2
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE7186FXUMA2 CAD Model

Description

The TLE7186FXUMA2 is a highly integrated system IC from Infineon Technologies, designed for automotive applications. It incorporates a microcontroller, power supply functions, and communication interfaces, making it suitable for controlling and monitoring various automotive systems.

Applications

  • Engine management systems
  • Transmission control units
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Industrial control systems

Features

  • Microcontroller Core: Features an enhanced 8-bit or 16-bit microcontroller core for real-time processing.
  • Power Supply: Integrated power supply module with voltage regulators for supplying power to the microcontroller and other peripherals.
  • Communication Interfaces: Supports various communication interfaces such as CAN, LIN, and SPI for communication with other ECUs and sensors.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog sensor signals into digital data.
  • Digital I/O: Multiple digital I/O pins for controlling external devices and reading digital signals.
  • Timers and PWM Units: Several timers and PWM units for generating precise timing signals and controlling actuators.
  • Memory: Includes Flash memory for program storage and RAM for data storage.
  • Safety Features: Incorporates safety mechanisms to meet automotive safety requirements (e.g., overvoltage protection, undervoltage detection, watchdog timer).
  • Package: Available in a thermally enhanced package for efficient heat dissipation.

Benefits

  • Integration: High level of integration reduces the number of external components and simplifies system design.
  • Reliability: Designed for harsh automotive environments, ensuring high reliability and robustness.
  • Safety: Built-in safety features enhance system safety and prevent failures.
  • Performance: Powerful microcontroller core and peripherals provide high performance for real-time applications.
  • Cost-Effectiveness: Integration and reduced component count lead to cost savings.

Technical Specifications

The TLE7186FXUMA2 typically operates within a voltage range of 4.5V to 5.5V. The operating temperature range is typically -40°C to +150°C, making it suitable for automotive applications. The device includes specific safety features such as overvoltage and undervoltage protection. The CAN interface supports baud rates up to 1 Mbit/s. The device includes Flash memory for program storage and RAM for data storage. Package is ePAD-DSO-36.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess