EN
  • EN
  • DE

TLE5080CXAAD28HAMA1

Part No TLE5080CXAAD28HAMA1
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Position, Proximity, Speed (Modules)
Description SPEED SENSORS / Magnetic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules)
Mfr Infineon Technologies
Package Tape & Box (TB)
Product Status Obsolete
Base Product Number TLE5080
Standard Package 1,500
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1345749-TLE5080CXAAD28HAMA1
Ultra Librarian 3D Model Ultra Librarian TLE5080CXAAD28HAMA1 CAD Model

Description

The TLE5080CXAAD28HAMA1 from Infineon Technologies is a high-precision angle sensor designed for automotive and industrial applications. It utilizes a Giant Magneto-Resistance (GMR) technology to provide accurate and reliable angular position sensing, even in harsh environments. This sensor is a single-chip solution, offering both high accuracy and robust performance.

Applications:

  • Steering angle sensing: Providing accurate steering angle information for electronic power steering (EPS) systems.
  • Electric motor commutation: Determining the rotor position for precise motor control.
  • Robotics: Providing accurate joint angle feedback for robot control systems.
  • Industrial automation: Position sensing in various automated machinery and equipment.
  • Valve position sensing: Monitoring the position of valves in industrial processes.
  • Agricultural machinery: Providing angle feedback for steering and implement control.

Features:

  • High accuracy: Provides precise angular position measurements.
  • GMR technology: Robust and reliable sensing principle.
  • Single-chip solution: Integrated sensor with minimal external components.
  • Robust to magnetic fields: Resistant to external magnetic interference.
  • Wide temperature range: Operates reliably over a wide temperature range.
  • Digital interface: Communicates via a standard digital interface (e.g., SPI).
  • Automotive qualified: Meets the stringent requirements of the automotive industry.

Benefits:

  • Improved safety: Accurate steering angle sensing enhances the performance of EPS systems.
  • Precise motor control: Accurate rotor position feedback enables efficient and reliable motor operation.
  • Enhanced automation: Accurate position sensing improves the performance of automated systems.
  • Robust performance: Reliable operation in harsh environments.
  • Simplified design: Single-chip solution reduces component count and simplifies system design.

Additional Details:

The TLE5080CXAAD28HAMA1 uses a differential GMR bridge to measure the magnetic field angle, providing high accuracy and robustness against external magnetic fields. The sensor integrates signal conditioning and a digital interface (typically SPI) for easy communication with a microcontroller. It operates over a wide temperature range, making it suitable for demanding automotive and industrial applications. The device is qualified according to automotive standards. Specific accuracy figures and operating voltage range are detailed in the product datasheet. The sensor is typically packaged in a small, surface-mount package.

You May Also Be Interested in

Allegro MicroSystems, LLC
Magnetic Hall Effect Magnet Digital PC Pin 3-SIP Module, Formed Leads
Lowest to $3.6893
Littelfuse Inc.
SENSOR REED SW SPST-NC W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPDT WIRE LEADS
Lowest to $12.4412
Carlo Gavazzi Inc.
SEN PROX MAG NC
Lowest to $0.0705
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $4.4227
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess