EN
  • EN
  • DE

TLE4976L

Part No TLE4976L
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Switches (Solid State)
Description High Precision Hall-Effect Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1269536-TLE4976L
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4976L CAD Model

Description

The TLE4976L is a high-precision coreless current sensor from Infineon Technologies. This sensor is designed for accurate and reliable current measurement in a wide range of applications, offering galvanic isolation between the current-carrying conductor and the sensing circuitry. Its coreless design eliminates the need for a magnetic core, resulting in a smaller size, lighter weight, and reduced sensitivity to external magnetic fields.

Applications

  • Electric Vehicle (EV) Inverters: Measures the motor current in EV inverters for precise motor control and performance monitoring.
  • Battery Management Systems (BMS): Monitors the charging and discharging current of batteries in BMS applications for optimal battery life and safety.
  • Solar Inverters: Measures the current in solar inverters for efficient power conversion and system monitoring.
  • Motor Drives: Provides accurate current feedback for precise control of electric motors in industrial and automotive applications.
  • Power Supplies: Monitors the current in power supplies to ensure stable and reliable operation.
  • Overcurrent Protection: Detects overcurrent conditions to protect electronic circuits from damage.

Features

  • Coreless Design: Eliminates the need for a magnetic core, resulting in a smaller size, lighter weight, and reduced sensitivity to external magnetic fields.
  • Galvanic Isolation: Provides electrical isolation between the current-carrying conductor and the sensing circuitry for enhanced safety and noise immunity.
  • High Accuracy: Offers high accuracy and linearity over a wide temperature range for reliable current measurement.
  • Fast Response Time: Enables fast and accurate detection of current changes for real-time control applications.
  • Differential Measurement: Reduces the impact of common-mode noise for improved accuracy.
  • Overcurrent Detection: Provides a dedicated overcurrent detection pin for fast response to fault conditions.

Benefits

  • Enhanced Safety: Galvanic isolation provides a high level of safety by preventing electrical shocks and ground loops.
  • Improved Accuracy: The coreless design and differential measurement technique contribute to high accuracy and linearity.
  • Reduced Size and Weight: The coreless design allows for a compact and lightweight sensor, making it suitable for space-constrained applications.
  • Increased Reliability: The robust design and high-quality manufacturing ensure reliable operation in harsh environments.
  • Simplified System Design: The integrated features and ease of use simplify the design of current sensing circuits.

The TLE4976L measures current by sensing the magnetic field generated by the current-carrying conductor. The absence of a magnetic core minimizes hysteresis and saturation effects, resulting in more accurate and linear measurements. The galvanic isolation is achieved through capacitive isolation techniques, ensuring high voltage withstand capability. The differential measurement technique reduces the impact of external magnetic fields and common-mode noise, further enhancing the accuracy of the sensor. The sensor provides an analog output voltage proportional to the measured current, which can be easily interfaced with microcontrollers or other electronic circuits. The dedicated overcurrent detection pin provides a fast response in the event of a fault condition, enabling immediate protective actions.

You May Also Be Interested in

Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Infineon Technologies
Digital Switch
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess