The TLE4966K is an integrated Hall-effect sensor manufactured by Infineon Technologies. This sensor is designed for detecting magnetic fields and is commonly used in automotive and industrial applications for position and speed sensing. It offers high accuracy and reliability, even in harsh environments, making it suitable for a variety of demanding applications.
Applications:
- Wheel Speed Sensing: Used in automotive anti-lock braking systems (ABS) and electronic stability control (ESC) systems to measure wheel speed.
- Camshaft and Crankshaft Position Sensing: Provides accurate position information for engine management systems.
- Brushless DC (BLDC) Motor Control: Used in BLDC motor control systems for precise motor speed and position control.
- Gear Tooth Sensing: Detects the position and speed of rotating gears in industrial equipment.
- Linear Position Sensing: Employed in linear position sensing applications using a magnetic target.
Features:
- Hall-Effect Sensor: Detects magnetic fields using the Hall effect principle.
- Digital Output: Provides a digital output signal that is compatible with microcontrollers and other digital systems.
- High Sensitivity: Offers high sensitivity for accurate detection of small magnetic fields.
- Wide Operating Temperature Range: Operates reliably over a wide temperature range, typically from -40°C to +150°C.
- Short-Circuit Protection: Protects the sensor from damage due to short circuits.
Benefits:
- Accurate Position and Speed Sensing: Provides accurate and reliable position and speed information for various applications.
- Robust Performance: Operates reliably in harsh environments, including high temperatures and vibration.
- Easy Integration: Designed for straightforward integration into automotive and industrial systems.
- Enhanced System Safety: Improves system safety by providing accurate position and speed information for critical applications.
- Cost-Effective Solution: Offers a balance between performance and cost, making it a practical choice for various sensing applications.
Additional Details:
The TLE4966K is typically available in a small surface-mount package, making it easy to integrate into compact electronic devices. The digital output signal simplifies interfacing with microcontrollers and other digital systems. The high sensitivity allows for the detection of small magnetic fields, improving the accuracy of position and speed measurements. The wide operating temperature range ensures reliable performance in harsh automotive and industrial environments. The short-circuit protection prevents damage to the sensor in the event of a short circuit, enhancing system reliability. The TLE4966K is a robust and accurate Hall-effect sensor that is well-suited for a wide range of automotive and industrial applications requiring reliable position and speed sensing.