EN
  • EN
  • DE

TLE49632MXTSA1

Part No TLE49632MXTSA1
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description MAGNETIC SWITCH HALL EFF SOT23-3 / Digital Switch PG-SOT23-3-15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Infineon Technologies
Series Automotive, AEC-Q100
Package Tape & Reel
Mounting SMD (SMT)
Supplier Device Package PG-SOT23-3-15
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number TLE49632
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLE49632MXTSA1DKR,2156-TLE49632MXTSA1,SP000978614,INFINFTLE49632MXTSA1,TLE49632MXTSA1-ND,TLE49632MXTSA1CT,TLE49632MXTSA1TR
Standard Package 3,000
Win Source Part Number 959460-TLE49632MXTSA1
Ultra Librarian 3D Model Ultra Librarian TLE49632MXTSA1 CAD Model

Description

The Infineon Technologies TLE49632MXTSA1 is a magnetic sensor switch (solid state) component that is part of the automotive, AEC-Q100 series. It has a tape and reel package and a standard package of 3,000. This component has a Win Source Part Number of 959460-TLE49632MXTSA1. The package/case is a TO-236-3, SC-59, SOT-23-3 and the supplier device package is PG-SOT23-3-15. The operating temperature range is unlimited and this component is classified as EAR99.

    You May Also Be Interested in

    Texas Instruments
    SENSOR HALL EFFECT ANALOG TO92-3 / Automotive Analog-Bipolar Hall Effect Sensor
    Lowest to $0.5003
    Infineon Technologies
    SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
    Lowest to $3.1392
    Infineon Technologies
    SENSOR HALL PWM SSO3-10 / Hall Effect Sensor Single Axis PG-SSO-3-10
    Need more? Email Us
    Allegro MicroSystems, LLC
    SENSOR HALL EFFECT ANALOG 3SIP / Ratiometric Linear Hall Effect Sensor for High-Temperature Operation
    Lowest to $1.6553
    TE Connectivity
    SENSOR MR ANALOG 8TDFN / AMR Switching-Sensor
    Lowest to $1.8398
    Melexis Technologies NV
    SENSOR LINEAR ANALOG 4SIP
    Need more? Email Us
    Infineon Technologies
    MAG SWITCH SPEC PURP SSO-2-2 / Digital Switch Special Purpose Current Source Hall Effect PG-SSO-2-2
    Lowest to $3.2640
    Infineon Technologies
    MAGNETIC SWITCH TO92S-3-1 / Digital Switch Unipolar Switch Open Drain Hall Effect TO-92S
    Need more? Email Us
    Texas Instruments
    SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
    Lowest to $0.4256

    Top Sellers

    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.3955
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.7023
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    175+ $0.3351 $58.6425
    420+ $0.2750 $115.5000
    655+ $0.2663 $174.4265
    900+ $0.2578 $232.0200
    1,160+ $0.2492 $289.0720
    1,555+ $0.2234 $347.3870
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 50,073 pieces
    MOQ: 175 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess