Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Infineon Technologies
Packaging Reel
Status Obsolete
Function Bipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, -6mT Release
Test Condition 25°C
Supply Voltage (V) 3.8V ~ 24V
Maximum Supply Current 8mA
Current - Output (Maximum) 100mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 3-SIP, SSO-3-02
Supplier Device Package PG-SSO-3-2
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1269527-TLE4945L
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE4945L CAD Model

Description

The Infineon Technologies TLE4945L is a bipolar switch hall effect sensor with an open collector output type.

  • Manufacturer: Infineon Technologies
  • Output Type: Open Collector
  • Temperature Compensated: Yes
  • Sensing Range: 6mT trip and -6mT release @ 25°C
  • Maximum Supply Current: 8mA
  • Current Output: 100mA
  • Package: PG-SSO-3-2
  • Operating Temperature: -40°C to 150°C
  • Application: Sensors and Transducers
  • Status: Obsolete, Limited Supply and Demand

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH UNIPOLAR TO92-3
Lowest to $0.8430
ECAD model for DRV5023BIQLPG
Diodes Incorporated
COMPLEMENTARY OUTPUT HALL EFFECT LATCH | MAGNETIC SWITCH LATCH TO94
Lowest to $0.0716
ECAD model for AH277AZ4-CG1
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
ECAD model for TLE49644MXTMA1
Infineon Technologies
Lowest to $2.8027
ECAD model for TLE4931
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
ECAD model for OHS3175U
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR
Need more? Email Us
ECAD model for DRV5033AJELPGQ1
Infineon Technologies
Differential Two-Wire Hall Effect Sensor IC
Need more? Email Us
ECAD model for TLE4953
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Lowest to $0.9128
ECAD model for DRV5023AJQLPGQ1
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR
Need more? Email Us
ECAD model for DRV5033AJQLPGQ1

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7262 $50.8340
170+ $0.5959 $101.3030
260+ $0.5773 $150.0980
360+ $0.5586 $201.0960
465+ $0.5400 $251.1000
620+ $0.4842 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 72,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention