EN
  • EN
  • DE

TLE4931

Part No TLE4931
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Switches (Solid State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 369629-TLE4931
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4931 CAD Model

Description

The TLE4931 is a 3D magnetic sensor designed for contactless position sensing. Manufactured by Infineon Technologies, this sensor is capable of detecting magnetic fields in three dimensions (X, Y, and Z), making it suitable for a wide range of applications where precise 3D position information is required. It's often used in automotive, industrial, and consumer electronics.

Applications:

  • Joystick Position Sensing: Provides accurate 3D position data for joysticks in gaming controllers and industrial equipment.
  • Automotive Control Knobs: Detects the rotational and axial position of control knobs in automotive dashboards.
  • Robotics: Used for precise position feedback in robotic arms and other automated systems.
  • Door and Lid Position Sensing: Monitors the open or closed status of doors and lids in appliances and industrial equipment.
  • Valve Position Sensing: Provides accurate position feedback for valves in hydraulic and pneumatic systems.

Features:

  • 3D Magnetic Field Sensing: Detects magnetic fields in three dimensions (X, Y, and Z).
  • High Accuracy: Provides precise position measurements.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Digital Output: Provides a digital output signal that is easy to interface with microcontrollers.
  • Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits:

  • Accurate 3D Position Measurement: Provides precise position data for reliable control of various systems.
  • Compact Design: Allows for easy integration into space-constrained applications.
  • Low Power Operation: Extends battery life in portable devices.
  • Robust and Reliable Performance: Designed to withstand harsh environments.
  • Easy Integration: Digital output simplifies interfacing with microcontrollers and other electronic systems.

Additional Details:

The TLE4931 typically communicates via an I2C interface. It senses the magnetic field components along the X, Y, and Z axes and outputs digital values that represent the strength and direction of the field. The sensor's performance is influenced by the strength and uniformity of the applied magnetic field, as well as the sensor's placement and orientation relative to the magnetic source. Careful calibration and compensation may be required to achieve optimal accuracy in demanding applications. Infineon provides detailed application notes and technical documentation to assist with the proper implementation of the TLE4931 in various scenarios. The device is often used with small magnets to create a complete sensing system.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,770 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess