The TDK5100 is a single-chip ASK/FSK transmitter IC designed for operation in the 310-318 MHz, 426-434 MHz, and 868-870 MHz frequency bands. Manufactured by Infineon Technologies, it is commonly used in remote control systems, tire pressure monitoring systems (TPMS), and other short-range wireless communication applications.
Applications
- Remote Keyless Entry (RKE) systems
- Tire Pressure Monitoring Systems (TPMS)
- Garage door openers
- Alarm systems
- Wireless sensor networks
Features
- Single-chip ASK/FSK transmitter
- Frequency bands: 310-318 MHz, 426-434 MHz, 868-870 MHz
- High output power
- Low current consumption
- SAW filter-stabilized oscillator
- On-chip PLL
Benefits
- Compact Design: Single-chip integration reduces the number of external components, leading to smaller and more cost-effective systems.
- Long Range: High output power ensures reliable communication over a significant distance.
- Extended Battery Life: Low current consumption maximizes the battery life in portable and battery-powered devices.
- Stable Frequency: SAW filter-stabilized oscillator provides excellent frequency stability, crucial for reliable wireless communication.
- Flexible Modulation: Supports both ASK and FSK modulation schemes, offering flexibility in design.
Technical Specifications
The TDK5100 features a supply voltage range of 2.1 V to 4.0 V. It delivers an output power up to +10 dBm. The typical current consumption is around 12 mA. The modulation types supported are Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK). It uses a SAW filter stabilized oscillator. It is available in a small TSSOP10 package.