EN
  • EN
  • DE

TDA4916GGGEG

Part No TDA4916GGGEG
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0336
Reference case SOIC-24
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
RoHS State Request Verification
Win Source Part Number 757344-TDA4916GGGEG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA4916GGGEG CAD Model

Description

The TDA4916G is a monolithic integrated circuit (IC) designed for driving bipolar stepper motors. Manufactured by Infineon Technologies, this IC is primarily used in applications requiring precise and efficient control of stepper motors, such as in automotive systems, industrial automation, and consumer electronics. It integrates all the necessary functions for driving a two-phase bipolar stepper motor, including the control logic, power drivers, and protection circuits.

Applications:

  • Automotive Applications: Used for controlling stepper motors in automotive systems, such as idle speed control valves, throttle actuators, and headlight adjustment mechanisms.
  • Industrial Automation: Applied in industrial automation equipment for precise positioning and control of stepper motors in robotic arms, CNC machines, and other automated systems.
  • Consumer Electronics: Found in consumer electronics products such as printers, scanners, and cameras for driving stepper motors in paper feeding mechanisms, lens focusing systems, and other precision movement applications.
  • Office Equipment: Used in office equipment such as photocopiers and fax machines for controlling stepper motors in paper transport and scanning mechanisms.
  • Medical Equipment: Employed in medical equipment such as diagnostic instruments and laboratory automation systems for precise positioning and control of stepper motors in sample handling and analysis processes.

Features:

  • Two-Phase Bipolar Stepper Motor Driver: Specifically designed for driving two-phase bipolar stepper motors.
  • Integrated Control Logic: Includes all the necessary control logic for driving the stepper motor, simplifying the design process.
  • Power Drivers: Features high-current power drivers for supplying the required current to the stepper motor windings.
  • Protection Circuits: Incorporates protection circuits such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure safe and reliable operation.
  • PWM Current Control: Utilizes pulse-width modulation (PWM) for precise current control, enabling smooth and accurate motor operation.
  • Low Power Dissipation: Designed for low power dissipation, minimizing heat generation and improving system efficiency.
  • Compact Package: Available in a compact package for easy integration into space-constrained applications.

Benefits:

  • Precise Motor Control: PWM current control enables precise and accurate control of the stepper motor, resulting in smooth and reliable operation.
  • Simplified Design: Integrated control logic reduces the number of external components required, simplifying the design process and reducing overall system cost.
  • Reliable Operation: Protection circuits ensure safe and reliable operation, preventing damage to the IC and the stepper motor.
  • Energy Efficiency: Low power dissipation minimizes heat generation and improves system efficiency, reducing energy consumption.
  • Compact Footprint: Compact package allows for use in space-constrained applications, making it suitable for a wide range of products.
  • Cost-Effective Solution: Provides a cost-effective solution for driving stepper motors in various applications.
  • Robust Performance: Designed for robust performance in harsh environments, ensuring reliable operation under demanding conditions.

Additional Details:

The TDA4916G typically operates with a supply voltage range between 8V and 35V. It offers adjustable output current control, allowing users to tailor the motor's torque output to their specific application requirements. The IC also features a built-in free-wheeling diode to protect the output transistors from inductive kickback. Furthermore, its thermal shutdown protection prevents damage from overheating, ensuring long-term reliability. The surface mount package simplifies the manufacturing process and reduces the overall board space required.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5740 $59.2020
55+ $2.1120 $116.1600
85+ $2.0460 $173.9100
117+ $1.9801 $231.6717
151+ $1.9140 $289.0140
202+ $1.7160 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,010 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess