EN
  • EN
  • DE

DP1608-A2455DTA0T/LF

Part No DP1608-A2455DTA0T/LF
Manufacturer ACX
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974158-DP1608-A2455DTA0T/LF
Categories OEM Parts(C-E)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DP1608-A2455DTA0T/LF CAD Model

Description

The DP1608-A2455DTA0T/LF is a high-performance ceramic patch antenna manufactured by ACX Corp. It is designed for use in applications requiring reliable and efficient wireless communication at 2.4GHz to 2.5GHz. This antenna features a compact size and excellent radiation characteristics, making it suitable for integration into a variety of devices.

Applications:

  • Bluetooth devices
  • Wi-Fi modules
  • Wireless sensor networks
  • Internet of Things (IoT) devices
  • Remote control systems

Features:

  • Compact size: 16.0 x 8.0 x 3.3 mm
  • Center Frequency: 2455 MHz
  • High Gain
  • Excellent Return Loss
  • SMT Mountable
  • Lead-Free and RoHS Compliant

Benefits:

  • Enables reliable wireless communication in a compact form factor
  • Provides efficient signal transmission and reception
  • Easy integration into various electronic devices
  • Compliant with environmental standards

Technical Specifications:

  • Frequency Range: 2400 - 2500 MHz
  • Peak Gain: Typically 2 dBi
  • Return Loss: -10 dB or better
  • Impedance: 50 Ohms
  • Polarization: Linear
  • Operating Temperature: -40°C to +85°C

The DP1608-A2455DTA0T/LF antenna is commonly used in wireless communication devices, offering a balance of performance and size. Its high gain and excellent return loss ensure reliable connectivity in various environments.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,744 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess