EN
  • EN
  • DE
  • IT

TDA21520AUMA1

Part No TDA21520AUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IFX POWERSTAGE/DRIVER PG-IQFN-25  /  Half-Bridge Gate Driver IC Non-Inverting PG-IQFN-25-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Infineon Technologies
Series EiceDriver™
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Single
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.25V ~ 16V
Logic Voltage - VIL, VIH 2V, 0.8V
Current - Peak Output (Source, Sink) 20A, 20A
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 25-PowerTFQFN
Supplier Device Package PG-IQFN-25-1
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 448-TDA21520AUMA1CT,448-TDA21520AUMA1DKR,448-TDA21520AUMA1TR,SP003152222
Standard Package 6,000
Win Source Part Number 1013010-TDA21520AUMA1
Ultra Librarian 3D Model Ultra Librarian TDA21520AUMA1 CAD Model

Description

TDA21520AUMA1 from Infineon Technologies is a PMIC gate driver solution used in power conversion designs where efficient switching, compact layout, and reliable control are important. Engineers typically evaluate devices in this category for applications such as DC-DC regulators, high-performance computing power stages, telecom infrastructure, networking hardware, and industrial power subsystems. Infineon components in this segment are often considered when designers need proven power management support from a major semiconductor supplier. For sourcing and design planning, TDA21520AUMA1 should be reviewed against the latest manufacturer documentation to confirm package, electrical characteristics, and recommended use conditions. The current lifecycle status for this specific part is information not available, so supply chain teams should verify ongoing production status before committing to new designs. RoHS compliance information is also not available in the provided input and should be confirmed through the official datasheet, manufacturer compliance portal, or authorized distribution channels before qualification or volume procurement.

You May Also Be Interested in

Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4746 $60.2206
25+ $4.4920 $112.3000
39+ $4.3516 $169.7124
54+ $4.2112 $227.4048
69+ $4.0709 $280.8921
93+ $3.6497 $339.4221
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,150 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess