EN
  • EN
  • DE

TCA2465A

Part No TCA2465A
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 359869-TCA2465A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA2465A CAD Model

Description

The TCA2465A is an integrated circuit manufactured by Infineon Technologies, primarily designed for use in automotive applications, specifically as a system IC for airbag control. This device is a critical component in ensuring passenger safety by controlling the deployment of airbags in the event of a collision. It integrates multiple functions necessary for airbag system operation, including sensor interfaces, diagnostic capabilities, and firing control.

Applications:

  • Automotive Airbag Systems: Central control unit for airbag deployment.
  • Vehicle Safety Systems: Integrated into the overall vehicle safety architecture.

Features:

  • Sensor Interface: Connects to and processes data from crash sensors.
  • Firing Control: Triggers airbag deployment based on sensor data.
  • Diagnostic Capabilities: Monitors system health and reports errors.
  • Power Management: Efficiently manages power consumption within the system.
  • Communication Interface: Allows communication with other vehicle systems.

Benefits:

  • Enhanced Passenger Safety: Provides reliable airbag deployment in critical situations.
  • Improved System Reliability: Built-in diagnostics ensure system integrity.
  • Reduced System Complexity: Integration simplifies airbag control design.
  • Optimized Power Consumption: Extends battery life and reduces energy waste.
  • Seamless Vehicle Integration: Enables smooth communication with other vehicle systems.

Additional Details:

The TCA2465A is designed to meet the stringent requirements of the automotive industry, including operation over a wide temperature range and tolerance to harsh environmental conditions. It incorporates advanced algorithms for processing sensor data and making accurate deployment decisions. The device includes comprehensive protection mechanisms to prevent false triggering and ensure safe operation. Detailed specifications, such as supply voltage range, operating temperature range, and communication protocols, are available in the product datasheet, enabling engineers to effectively integrate the TCA2465A into their airbag system designs. Furthermore, the device is compliant with relevant automotive safety standards, ensuring that the airbag system meets regulatory requirements.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess