EN
  • EN
  • DE

TC387QP160F300SAELXUMA1

Part No TC387QP160F300SAELXUMA1
Manufacturer Infineon Technologies
Catalog OEM Souring
Description MCU TriCore AURIX SAL-TC387QP-160F300S AE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462588-TC387QP160F300SAELXUMA1
Manufacturer Infineon Technologies
Package Tape & Reel (TR)
Core Processor TriCore™
Core Size 32-Bit Quad-Core
Speed 300MHz
Connectivity ASC, CANbus, Ethernet, FlexRay, HSSL, I²C, LINbus, MSC, PSI, QSPI, SENT
Peripherals DMA, I2S, PWM, WDT
Program Memory Size 10MB (10M x 8)
Program Memory Type FLASH
EEPROM Size 512K x 8
RAM Size 1.53K x 8
Voltage - Supply (Vcc/Vdd) 2.97V ~ 5.5V
Data Converters A/D 142 SAR, Sigma-Delta
Oscillator Type Internal
Operating Temperature -40°C ~ 150°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package PG-LFBGA-292-11
Package / Case 292-LFBGA
Ultra Librarian 3D Model Ultra Librarian TC387QP160F300SAELXUMA1 CAD Model

Description

The TC387QP160F300SAELXUMA1 by Infineon is a powerhouse microcontroller unit (MCU) from the acclaimed AURIX family, tailored for advanced automotive and industrial applications. It leverages the TriCore architecture to create a seamless blend of RISC, DSP, and microcontroller performance, achieving high efficiency and computational power. This specific model operates at 300MHz and offers an enhanced 160KB of RAM, providing superior capability for executing complex algorithms and support for extensive multitasking. It is designed to meet rigorous safety and security standards, making it an ideal choice for electric vehicle powertrain management, autonomous vehicle systems, and safety-critical applications in the industrial sector. The MCU's high level of integration, robust security features, and extensive connectivity options position it as a flagship solution for developers seeking to advance the frontier of embedded system technology in demanding environments.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Amd
FPGA
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess