EN
  • EN
  • DE

LT5400BCMS8E-3#TRPBF

Part No LT5400BCMS8E-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES MULT OHM 8TSSOP / 10k, 100k Ohm ±15% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Circuit Type Isolated
Resistance (Ohms) 10k, 100k
Tolerance ±15%
Number of Resistors 4
Resistor Matching Ratio ±0.025%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating 0°C ~ 70°C
Applications Voltage Divider (TCR Matched)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5400
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Standard Package 2,500
Win Source Part Number 1328259-LT5400BCMS8E-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5400BCMS8E-3#TRPBF CAD Model

Description

Analog Devices Inc. LT5400BCMS8E-3#TRPBF Precision Resistor Network

The LT5400BCMS8E-3#TRPBF is a high-precision, quad matched resistor network that offers excellent stability and accuracy for precision circuit applications. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this component is designed to provide a reliable solution for applications requiring closely matched resistor elements.

This precision resistor network features four matched resistors with a nominal resistance of 10kΩ each. The resistors are matched to within ±0.01% tolerance, ensuring minimal deviation between the resistors which is crucial for applications such as differential amplifiers, precision dividers, and reference circuits. The tight ratio tolerance and temperature coefficient of resistance (TCR) matching of 1ppm/°C make the LT5400BCMS8E-3#TRPBF an ideal choice for high-accuracy applications.

The component is packaged in a compact, surface-mount 8-lead MSOP (Medium Shrink Outline Package), which allows for efficient use of PCB space. The LT5400BCMS8E-3#TRPBF also features an extended temperature range from -55°C to +125°C, making it suitable for use in harsh environments and for industrial, automotive, and military applications where temperature extremes are common.

Additionally, the LT5400BCMS8E-3#TRPBF is designed for long-term stability, which is critical for maintaining system accuracy over time and under various conditions. This makes it a reliable choice for precision analog designs, such as in A/D converters, bridge circuits, and strain gauge amplifiers, where consistent performance is essential.

The "TRPBF" suffix indicates that this product is provided in tape and reel packaging and is lead (Pb) free, which is in compliance with RoHS (Restriction of Hazardous Substances) standards. This makes it an environmentally friendly option that meets current regulatory requirements for electronic components.

In summary, the LT5400BCMS8E-3#TRPBF from Analog Devices Inc. is a highly precise and stable resistor network that offers designers a compact, reliable solution for a wide range of applications where matching and thermal stability are of utmost importance.

You May Also Be Interested in

Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 33 OHM 0804
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.5 OHM 0804
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1554 $60.6216
9+ $12.4352 $111.9168
13+ $12.0466 $156.6058
18+ $11.6580 $209.8440
23+ $11.2694 $259.1962
30+ $10.1036 $303.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,992 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess