EN
  • EN
  • DE

T880N18TOFXPSA1

Part No T880N18TOFXPSA1
Manufacturer Infineon Technologies
Catalog TVS - Thyristors
Description SCR MODULE 1800V 1.75A DO200AB / SCR Module 1.8 kV 1.75 A Single Chassis Mount DO-200AB, B-PUK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs - Modules
Mfr Infineon Technologies
Package Tray
Structure Single
Number of SCRs, Diodes 1 SCR
Voltage - Off State 1.8 kV
Current - On State (It (AV)) (Max) 880 A
Current - On State (It (RMS)) (Max) 1.75 A
Voltage - Gate Trigger (Vgt) (Max) 2.2 V
Current - Gate Trigger (Igt) (Max) 250 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 17500A @ 50Hz
Current - Hold (Ih) (Max) 300 mA
Temperature Range - Operating -40°C ~ 120°C
Mounting Type Chassis Mount
Package / Case DO-200AB, B-PUK
Base Product Number T880N18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names SP000640428,T880N18TOF
Standard Package 6
Win Source Part Number 1027345-T880N18TOFXPSA1
Ultra Librarian 3D Model Ultra Librarian T880N18TOFXPSA1 CAD Model

Description

The T880N18TOFXPSA1 is a thyristor SCR module from Infineon Technologies.

  • Product Category: discrete semiconductor
  • Package: tray
  • Standard Package: six
  • Current Hold (Ih) (Max): 300 mA
  • Off-State Voltage: 1.8 kV
  • Gate Trigger Voltage: 2.2 V
  • Gate Trigger Current: 250 mA
  • On-State Current (It (AV)) (Max): 880 A
  • On-State Current (It (RMS)) (Max): 1.75 A
  • Win Source Part Number: 1027345-T880N18TOFXPSA1

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess