EN
  • EN
  • DE

HY5DU12422CTP-H-A

Part No HY5DU12422CTP-H-A
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-266 128Mx4-H CL2.5 (Pb-Free)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944298-HY5DU12422CTP-H-A
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU12422CTP-H-A CAD Model

Description

The HY5DU12422CTP-H-A is a 128Mbit DDR SDRAM (Double Data Rate Synchronous DRAM) chip manufactured by Hynix Semiconductor. It is a high-speed memory component used in various applications that demand rapid data access and efficient data transfer.

Applications:

  • Graphics Cards: Used extensively in graphics cards as video memory to store textures, frame buffers, and other graphics-related data.
  • Gaming Consoles: Integrated into gaming consoles as either main system memory or dedicated graphics memory for optimal gaming performance.
  • Networking Devices: Employed in networking equipment such as routers and switches for efficient packet buffering and network traffic management.
  • High-Performance Computing: Utilized in high-performance servers and workstations designed for demanding applications like scientific simulations and large-scale data analysis.
  • Embedded Systems: Incorporated into embedded systems, including industrial controllers and automotive electronics, where high-speed memory is crucial.

Features:

  • Capacity: 128Mbit (8M x 16)
  • Data Rate: DDR (Double Data Rate)
  • Clock Frequency: Designed to operate at frequencies up to 166 MHz.
  • Interface: Standard DDR SDRAM interface for seamless integration with other system components.
  • Power Supply: Operates at a voltage of 2.5V, balancing performance and power efficiency.
  • Package: Offered in a TSOP (Thin Small Outline Package) for space-saving and easy PCB mounting.

Benefits:

  • High Bandwidth: Provides high data transfer rates through DDR technology, enhancing overall system performance.
  • Low Latency: Enables quick data retrieval with fast access times, reducing latency and improving responsiveness.
  • Power Efficiency: Designed for low power consumption, making it suitable for both mobile and embedded applications where energy efficiency is a priority.
  • Reliability: Manufactured by Hynix Semiconductor, known for producing high-quality and reliable memory chips, ensuring long-term performance.

Additional Details:

The HY5DU12422CTP-H-A is engineered to comply with industry-standard DDR SDRAM protocols, facilitating straightforward integration into existing systems. Its DDR architecture effectively doubles the bandwidth compared to traditional single data rate SDRAM, delivering a substantial performance boost. The operating temperature range typically spans from 0°C to 70°C, making it suitable for a wide range of operating environments. Its combination of speed, capacity, and reliability makes it a versatile choice for memory solutions in diverse applications. The efficient design helps enable performance across the device’s expected lifespan.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess