EN
  • EN
  • DE

SPP20M60C3

Part No SPP20M60C3
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192420-SPP20M60C3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPP20M60C3 CAD Model

Description

The SPP20M60C3 is a CoolMOS™ C3 Power MOSFET from Infineon Technologies. This MOSFET is designed for use in a variety of power electronics applications where high efficiency and reliability are essential. It utilizes Infineon's CoolMOS™ technology, which is known for its low on-resistance, reduced switching losses, and improved thermal performance compared to standard MOSFETs.

Applications:

  • Switched-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Lighting Ballasts
  • Industrial Power Supplies
  • Solar Inverters

Features:

  • CoolMOS™ C3 Technology: Offers significantly lower on-resistance and switching losses.
  • 600V Breakdown Voltage: Designed for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Integrated Gate Resistor: Simplifies design.

Benefits:

  • High Efficiency: CoolMOS™ technology minimizes both conduction and switching losses.
  • Reduced Heat Dissipation: Lower losses result in less heat generation, improving reliability.
  • Simplified Design: The integrated gate resistor simplifies the gate drive circuit.
  • Improved Reliability: A robust design and high avalanche capability.
  • Cost-Effective Solution: High performance and reliability.

Additional Details:

The SPP20M60C3 is designed to provide high performance in high-voltage power conversion applications. Its CoolMOS™ C3 technology ensures low on-resistance and minimized switching losses, contributing to high overall efficiency. The integrated gate resistor helps improve EMI performance and simplifies the gate drive circuit design. The device's high avalanche capability provides robustness against voltage transients, enhancing reliability. The datasheet should be consulted for detailed electrical characteristics, thermal performance data, and recommended operating conditions. Through-hole package available.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1917 $62.3004
28+ $4.2596 $119.2688
42+ $4.1268 $173.3256
58+ $3.9940 $231.6520
75+ $3.8600 $289.5000
101+ $3.4615 $349.6115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess