EN
  • EN
  • DE

SPA20N60C3 STF23NM60N

Part No SPA20N60C3 STF23NM60N
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192351-SPA20N60C3 STF23NM60N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPA20N60C3 STF23NM60N CAD Model

Description

The SPA20N60C3 and STF23NM60N are power MOSFETs designed for high-efficiency switching applications. The SPA20N60C3 is a CoolMOS™ MOSFET from Infineon Technologies, while the STF23NM60N is a MOSFET from STMicroelectronics. Both are used in applications requiring efficient power conversion and high voltage handling.

Applications

  • Switched-Mode Power Supplies (SMPS): Utilized in power supplies for various electronic devices.
  • Lighting: Employed in electronic ballasts for fluorescent lamps and LED drivers.
  • Uninterruptible Power Supplies (UPS): Integrated in UPS systems for reliable backup power.
  • Motor Drives: Applied in motor control systems for efficient power switching.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management.

Features (SPA20N60C3)

  • CoolMOS™ Technology: Offers very low on-resistance (RDS(on)) for reduced power losses.
  • Fast Switching Speed: Enables high-frequency operation and improved efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Rated: Provides robustness against voltage spikes and transient conditions.

Features (STF23NM60N)

  • Low RDS(on): Minimizes conduction losses.
  • High Voltage Capability: Suitable for high-voltage applications.
  • Fast Switching: Enables efficient power conversion.
  • Avalanche Ruggedness: Provides robustness against voltage transients.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Improved System Reliability: Provides robust performance and protection against voltage transients.
  • Simplified Design: Reduces the need for complex driving circuitry.
  • Reduced Cooling Requirements: Low power losses minimize the need for large heat sinks.
  • Compact Design: Facilitates the design of smaller and more efficient power supplies.

Both the SPA20N60C3 and STF23NM60N are designed to handle high voltages and currents efficiently. They are commonly available in through-hole packages, such as TO-220, for easy integration into power electronic circuits. The choice between the two often depends on specific design requirements and cost considerations.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess