EN
  • EN
  • DE

SLE78CFX4000PCX1SA1

Part No SLE78CFX4000PCX1SA1
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description Security Crypto Controller 8KB RAM Wafer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Ambient Temperature Range Low -25 °C
Halogen Free Halogen Free
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Package Quantity 1
RAM Size 8 kB
RoHS Non-Compliant
Win Source Part Number 1093565-SLE78CFX4000PCX1SA1
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLE78CFX4000PCX1SA1 CAD Model

Description

The SLE78CFX4000PCX1SA1 is a high-performance security controller from Infineon Technologies, designed for demanding security applications where robust protection against various attack vectors is paramount. This secure microcontroller is often used in applications requiring high levels of data protection and secure processing.

Applications

  • Banking and Payment Cards: Used for secure storage and processing of financial transactions, protecting against fraud and unauthorized access.
  • Government Identification: Implemented in national IDs and e-passports for secure identity verification and data protection.
  • Secure Access Control: Provides secure authentication and access control for buildings, networks, and sensitive data.
  • Trusted Computing: Serves as a hardware root of trust for secure boot and platform integrity in computing devices.
  • Automotive Security: Protects critical automotive systems against hacking and tampering.

Features

  • High-Security Architecture: Features a robust security architecture with multiple layers of protection against physical and logical attacks.
  • Hardware-Based Cryptography: Supports advanced cryptographic algorithms, including AES, RSA, ECC, and SHA, for secure data encryption, authentication, and digital signatures.
  • Tamper Resistance: Incorporates advanced tamper detection and resistance mechanisms to prevent physical intrusion and unauthorized access to sensitive data.
  • Secure Memory Management: Provides secure memory storage and access control to protect against unauthorized data modification and disclosure.
  • Certified Security: Certified to meet industry-standard security certifications, such as Common Criteria and EMVCo, ensuring compliance with stringent security requirements.
  • Contact and Contactless Interfaces: Supports both contact-based and contactless communication interfaces for flexible integration into various applications.

Benefits

  • Enhanced Security: Provides a robust layer of security to protect against a wide range of attacks, including physical tampering, side-channel attacks, and logical attacks.
  • Secure Data Storage: Ensures the confidentiality and integrity of sensitive data by securely storing it within the microcontroller's protected memory.
  • Compliance Requirements: Helps meet regulatory compliance requirements for data security and privacy, such as GDPR and PCI DSS.
  • Improved Authentication: Enables stronger authentication methods, such as multi-factor authentication, to protect against identity theft and fraud.
  • Trusted Platform: Establishes a foundation of trust for secure computing and communication.

Additional Details

The SLE78CFX4000PCX1SA1 includes 4000KB of memory. The detailed electrical characteristics, operating conditions, and security features are described in Infineon's product documentation. Secure coding practices and proper key management are essential when working with this microcontroller to ensure the overall security of the application.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess