EN
  • EN
  • DE

SLB9635TT1.2FW3.17

Part No SLB9635TT1.2FW3.17
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 090600-SLB9635TT1.2FW3.17
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLB9635TT1.2FW3.17 CAD Model

Description

The SLB9635TT1.2FW3.17 is a Trusted Platform Module (TPM) from Infineon Technologies. As a TPM, it's designed to provide hardware-based security functions for a variety of computing devices, including PCs, embedded systems, and servers. Its primary purpose is to secure cryptographic keys, passwords, and certificates, as well as to enable platform integrity measurement.

Applications

  • Desktop PCs: Used to provide hardware-based security for user authentication, data encryption (e.g., BitLocker), and secure boot.
  • Laptop Computers: Similar to desktop PCs, it helps protect sensitive data on laptops, especially important for mobile devices prone to loss or theft.
  • Embedded Systems: Secures embedded devices in industrial automation, medical devices, and IoT applications by protecting firmware and data.
  • Server Systems: Enhances server security through secure key storage, remote attestation, and platform integrity verification.
  • Networking Equipment: Protects sensitive configuration data and cryptographic keys in routers, switches, and firewalls.

Features

  • Hardware-Based Key Storage: Securely stores cryptographic keys within the TPM chip, protecting them from software-based attacks.
  • Platform Integrity Measurement: Measures the system's boot process and configuration to ensure that it hasn't been compromised by malware.
  • Secure Boot: Verifies the integrity of the boot process, preventing unauthorized code from loading.
  • Remote Attestation: Allows a remote party to verify the integrity of the platform.
  • Password Protection: Enables secure storage of passwords and other sensitive credentials.

Benefits

  • Enhanced Security: Provides a hardware-based security foundation that is more resistant to attacks than software-based security.
  • Improved Data Protection: Protects sensitive data from unauthorized access, even if the system is compromised.
  • Compliance with Security Standards: Helps meet regulatory requirements for data security and privacy.
  • Reduced Risk of Malware: Prevents malware from compromising the system by verifying platform integrity.
  • Simplified Security Management: Simplifies the management of cryptographic keys and security policies.

Additional Details

The SLB9635TT1.2FW3.17 likely comes in a TSSOP package. It supports the TPM 1.2 specification. The '3.17' likely represents a specific firmware version. Important specifications to check in the datasheet include the supported cryptographic algorithms (e.g., RSA, SHA-1), the storage capacity for keys, and the operating temperature range. It's crucial to consult the official Infineon datasheet for precise technical specifications and application guidelines.

This TPM works by creating a secure environment for cryptographic operations. It stores cryptographic keys in a tamper-resistant manner and uses platform integrity measurement to ensure that the system hasn't been tampered with. It is a vital component for securing modern computing devices.

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5309 $50.6180
49+ $2.0767 $101.7583
75+ $2.0118 $150.8850
103+ $1.9469 $200.5307
133+ $1.8820 $250.3060
178+ $1.6873 $300.3394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess