EN
  • EN
  • DE

SKB15N60HS

Part No SKB15N60HS
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description High Speed IGBT in NPT-technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1250304-SKB15N60HS
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKB15N60HS CAD Model

Description

The SKB15N60HS is a CoolMOS™ High-Speed Power MOSFET from Infineon Technologies. It is designed for high-efficiency switched-mode power supplies (SMPS), lighting, and industrial applications requiring fast switching and low conduction losses. This MOSFET combines high voltage capability with optimized switching performance.

Applications:

  • Switched-Mode Power Supplies (SMPS): Used in power supplies for servers, PCs, and other electronic equipment.
  • Lighting: Employed in LED lighting systems for efficient power conversion.
  • Industrial Motor Drives: Found in motor drives for controlling the speed and torque of electric motors.
  • Solar Inverters: Used in solar inverters for converting DC power from solar panels to AC power.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems for providing backup power.

Features:

  • CoolMOS™ Technology: Provides low on-resistance (RDS(on)) and fast switching speeds.
  • High Voltage Capability: Supports high voltage applications up to 600V.
  • Low Gate Charge: Minimizes switching losses.
  • Integrated Gate Resistor: Simplifies gate drive design.
  • Robust Body Diode: Offers fast and soft recovery of the body diode.
  • Pb-Free Package: Compliant with environmental standards.

Benefits:

  • Improved Power Supply Efficiency: Low RDS(on) reduces conduction losses.
  • Reduced Switching Losses: Fast switching speeds minimize switching losses.
  • Simplified System Design: Integrated gate resistor simplifies gate drive design.
  • Enhanced System Reliability: Robust body diode ensures reliable operation.
  • Compliance with Environmental Standards: Pb-free package ensures environmental safety.

Additional Details:

The SKB15N60HS features a drain-source voltage (VDS) of 600V and an on-resistance (RDS(on)) of 0.23 Ohms (typical). It is available in a TO-263 package. The MOSFET includes features such as avalanche ruggedness for improved reliability. Its fast switching speeds and low gate charge make it suitable for high-frequency power conversion applications. The integrated gate resistor helps to dampen oscillations and reduce EMI.

You May Also Be Interested in

Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess