EN
  • EN
  • DE

SIGC25T60UNX1SA1

Part No SIGC25T60UNX1SA1
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Infineon Technologies
Package Bulk
Product Status Obsolete
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 30 A
Current - Collector Pulsed (Icm) 90 A
Vce(on) (Max) @ Vge, Ic 3.15V @ 15V, 30A
Input Type Standard
Td (on/off) @ 25°C 16ns/122ns
Test Condition 400V, 30A, 1.8Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Other Names SP000013667,448-SIGC25T60UNX1SA1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1277451-SIGC25T60UNX1SA1
Ultra Librarian 3D Model Ultra Librarian SIGC25T60UNX1SA1 CAD Model

Description

The SIGC25T60UNX1SA1 is a CoolSiC™ Schottky diode from Infineon Technologies. This diode is designed for high-voltage, high-frequency power conversion applications. It offers significantly improved efficiency and reliability compared to traditional silicon diodes.

Applications

  • Power factor correction (PFC)
  • Boost converters
  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • Electric vehicle (EV) chargers

Features

  • 600V blocking voltage
  • 25A continuous forward current
  • CoolSiC™ Schottky diode technology
  • Zero reverse recovery charge (Qrr)
  • Temperature independent switching behavior
  • High surge current capability
  • RoHS compliant

Benefits

  • Increased efficiency in power conversion applications
  • Reduced switching losses
  • Lower operating temperature
  • Improved system reliability
  • Higher power density
  • Simplified thermal management

Additional Details

The SIGC25T60UNX1SA1 leverages Infineon's CoolSiC™ technology, which utilizes silicon carbide (SiC) as the semiconductor material. SiC Schottky diodes offer several advantages over silicon diodes, including higher breakdown voltage, lower on-resistance, and faster switching speeds. The zero reverse recovery charge (Qrr) eliminates the reverse recovery current, reducing switching losses and improving efficiency. The temperature-independent switching behavior simplifies design and improves system stability. This diode is typically used in applications where high efficiency and reliability are critical. It's packaged in a discrete package, allowing for easy integration into existing designs. The datasheet provides detailed specifications on electrical characteristics, thermal resistance, and other relevant parameters for design and application purposes.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess