EN
  • EN
  • DE

AD9883AKST-140

Part No AD9883AKST-140
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description 110 MSPS/140 MSPS Analog Interface for Flat Panel Displays / AFE Video 3 ADC 8bit 3.3V 80-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172469-AD9883AKST-140
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9883
Introduction Date October 11, 2001
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9883AKST-140 CAD Model

Description

Product Overview: AD9883AKST-140

The AD9883AKST-140 is a high-performance, integrated digital graphics receiver from the renowned semiconductor company, Analog Devices Inc. This advanced component is designed to interface with a wide range of graphics devices, making it a versatile solution for various applications in the digital imaging and display sectors.

Key Features

  • High-Quality Display Interface: With its capacity to support display resolutions up to SXGA (1280x1024), the AD9883AKST-140 ensures crisp and clear images for an enhanced visual experience.
  • Integrated PLL: The product features an on-chip phase-locked loop (PLL) that provides stable pixel clock recovery, essential for synchronized display output.
  • Triple ADC: It includes a triple 8-bit analog-to-digital converter (ADC), enabling it to capture and digitize analog RGB signals with high accuracy and minimal noise.
  • Flexible Input Support: The device can handle a wide range of input formats, including RGB graphics and sync signals, which allows for compatibility with multiple video sources.
  • Automatic Sync Processing: AD9883AKST-140 comes with an auto-detection feature for sync signals, simplifying the design process and reducing the need for additional components.
  • Low Power Consumption: Designed for power efficiency, this product minimizes energy usage, making it suitable for energy-sensitive applications.
  • Compact Package: The device is available in a space-saving 100-lead LQFP package, which is ideal for products where board space is at a premium.

Applications

  • Flat Panel Displays (LCD, Plasma)
  • Projectors
  • High-Definition Televisions (HDTVs)
  • Professional Video Editing and Playback Equipment
  • Graphics Cards and Video Capture Cards

The AD9883AKST-140 is a testament to Analog Devices Inc.'s commitment to providing innovative and reliable components for the digital world. With its robust feature set and flexible application range, this product stands out as a top choice for designers and engineers looking to create high-performance graphics processing systems.

Ordering Information

To acquire the AD9883AKST-140 for your next project, visit Analog Devices Inc.'s official website or contact an authorized distributor. Ensure you have the latest datasheet and technical resources to fully leverage the capabilities of this exceptional digital graphics receiver.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2070 $67.2420
13+ $9.1956 $119.5428
20+ $8.9082 $178.1640
27+ $8.6208 $232.7616
35+ $8.3335 $291.6725
47+ $7.4714 $351.1558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess