EN
  • EN
  • DE

SFH350

Part No SFH350
Manufacturer Infineon Technologies
Catalog Fiber Optics - Transmitters - Discrete
Description PHOTOTRANS DETECTOR FIBER OPTIC / Fiber Optic Transmitter 850nm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 319017-SFH350
HTSUS 8541.49.1050
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 3 (168 Hours)
Standard Package 200 pcs
Capacitance 21.5 pF
Voltage - DC Reverse (Vr) (Max) 30 V
Spectral Bandwidth 400nm
Wavelength 850nm
Product Status Discontinued
Package Tape & Reel
Mfr Infineon Technologies
Category Optoelectronics - Fiber Optic Transmitters - Discrete
Ultra Librarian 3D Model Ultra Librarian SFH350 CAD Model

Description

The SFH350 is a discrete fiber optic transmitter from Infineon Technologies.

  • Category: Optoelectronics
  • Design: Fiber Optic Transmitter
  • Package: Tape and Reel
  • Standard Package: 200 pieces
  • Capacitance: 21.5 pF
  • Maximum DC Reverse Voltage: 30V
  • Wavelength: 850nm
  • Spectral Bandwidth: 400nm
  • ECCN: EAR99
  • Market Value: 36 percent
  • MSL Level: 3
  • Moisture Sensitivity: 168 hours
  • REACH Regulations: Not affected
  • HTSUS Code: 8541.49.1050
  • Manufacturer: Infineon Technologies
  • Status: Discontinued

You May Also Be Interested in

Broadcom Limited
XMITTER FIBER OPTIC SERCOS SMA / Fiber Optic Transmitter 650nm 2.1V 60 mA SMA
Lowest to $49.4777
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 650nm 2.1V 80 mA
Lowest to $22.4342
Broadcom Limited
XMITTER OPT VCSEL HI PERF IND ST / Fiber Optic Transmitter 850nm 2.3V 20 mA ST
Need more? Email Us
Broadcom Limited
TRANSMITTER DIODE FIBER OPTIC / Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Lowest to $25.9190
Broadcom Limited
TRANSMITTER / Fiber Optic Transmitter 650nm Versatile Link
Lowest to $50.4694
Broadcom Limited
IC TXRX FIBER OPTIC / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $29.7658
Broadcom Limited
XMITTER VERSATILE LINK HORZ / Fiber Optic Transmitter 600nm 1.67V 60 mA Versatile Link
Lowest to $9.3296
Industrial Fiberoptics
LED FIBER OPTIC 645NM RED / Fiber Optic Transmitter 645nm 2V 30 mA Connector-less
Lowest to $5.1208
Broadcom Limited
XMITTER MINI HP FIBER OPT SMA / Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess