EN
  • EN
  • DE

AFBR-1528CZ

Part No AFBR-1528CZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transmitters - Discrete
Description FIBER OPTIC TX 10 MBD 650NM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transmitters - Discrete
Mfr Broadcom Limited
Package Tray
Product Status Active
Wavelength 650nm
Spectral Bandwidth 20nm
Voltage - Forward (Vf) (Typ) 2.3V (Max)
Current - DC Forward (If) (Max) 30 mA
Voltage - DC Reverse (Vr) (Max) 3 V
Capacitance 30 pF
Connector Type Versatile Link
Base Product Number AFBR-1528
Standard Package 200 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8517.62.0090
Win Source Part Number 911187-AFBR-1528CZ
Ultra Librarian 3D Model Ultra Librarian AFBR-1528CZ CAD Model

Description

The AFBR-1528CZ is a versatile link fiber optic transmitter manufactured by Broadcom Limited. It is a discrete optoelectronic component used in various applications.

  • Voltage - DC Reverse (Vr): Up to 3V
  • Current - DC Forward (If): Up to 30mA
  • Forward Voltage (Vf): Typically 2.3V, Maximum 2.3V
  • Wavelength: 650nm
  • Spectral Bandwidth: 20nm
  • Capacitance: 30 pF
  • Package: Tray
  • Standard Package Size: 200 pcs
  • Product Status: Active
  • REACH: Not affected
  • Moisture Sensitivity Level (MSL): 3, (168 hours)

You May Also Be Interested in

Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 660nm 1.95V 45 mA
Need more? Email Us
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 650nm 2.1V 80 mA
Lowest to $22.4342
Broadcom Limited
Change to improved mold compound | XMITTER FIBER OPTIC PROFIBUS ST
Need more? Email Us
Infineon Technologies
HOUSING CONNECTOR DIODE PLASTIC
Lowest to $24.5571
Broadcom Limited
Versatile Link The Versatile Fiber Optic Connection | XMITTER OPTICAL LOW CURR VERT
Lowest to $20.1698
Firecomms
Fiber Optic Transmitter 650nm 1.95V 80 mA
Need more? Email Us
Broadcom Limited
VER. 5MBAUD TX ROHS +95C / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $25.8350
Broadcom Limited
XMITTER FIBER OPTIC / Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Lowest to $22.8042
Everlight Electronics Co Ltd
RECEIVER FIBER OPT IR PHOTOLINK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2100 $56.8400
9+ $11.6595 $104.9355
14+ $11.2951 $158.1314
19+ $10.9308 $207.6852
24+ $10.5664 $253.5936
32+ $9.4733 $303.1456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess