Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transmitters - Discrete
Mfr Everlight Electronics Co Ltd
Series PLT
Package Bulk
Product Status Active
Wavelength 660nm
Connector Type Connector-less
Standard Package 500 pcs
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 889987-PLT132
Ultra Librarian 3D Model Ultra Librarian PLT132 CAD Model

Description

The 889987-PLT132 is a fiber optic transmitter from Everlight Electronics Co Ltd.

  • Series: PLT
  • Design: Connector-less
  • Package: Bulk
  • Standard Package: 500 pcs
  • Forward Voltage (Vf): Not Specified
  • Spectral Bandwidth: Not Specified
  • Wavelength: 660nm
  • MSL Level: 2 (1 Year)
  • HTSUS Code: 8543.70.9860
  • Product Status: Active
  • Manufacturer: Everlight Electronics Co Ltd

You May Also Be Interested in

Broadcom Limited
Fiber Optic Transmitters, Receivers, Transceivers Versatile Link Horiz 5MBd Tx RoHS
Lowest to $6.8749
ECAD model for HFBR1521Z
Infineon Technologies
PHOTOTRANS DETECTOR FIBER OPTIC / Fiber Optic Transmitter 850nm
Need more? Email Us
ECAD model for SFH350
Broadcom Limited
Versatile Link The Versatile Fiber Optic Connection | XMITTER OPT HI PERFORMANCE VERT
Lowest to $32.5414
ECAD model for HFBR-1531
Broadcom Limited
Low-Cost, 820 nm Miniature Link Fiber Optic Components with ST®, SMA, SC and FC Ports | XMITTER MINI HP FIB OPT ST PORT
Lowest to $54.1110
ECAD model for HFBR-1415TZ
TT Electronics
XMITTER FIBER OPTIC 850NM TO46
Need more? Email Us
ECAD model for OPF345A
Everlight Electronics Co Ltd
RECEIVER FIBER OPT IR PHOTOLINK
Need more? Email Us
ECAD model for PLT132
Broadcom Limited
XMITTER FIBER OPTIC 820NM
Need more? Email Us
ECAD model for HFBR-1412PTZ
TT Electronics
XMITTER FIBER OPTIC 850NM AT&T
Need more? Email Us
ECAD model for OPF372A
Broadcom Limited
Fiber Optic Transmitters, Receivers, Transceivers Versatile Link Horiz 5MBd Tx RoHS
Lowest to $6.8749
ECAD model for HFBR - 1521Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention