EN
  • EN
  • DE

SFH 551/1-1

Part No SFH 551/1-1
Manufacturer Infineon Technologies
Catalog Fiber Optics - Receivers
Description MOD PHOTO DETECT RCVR 700NM TTL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Infineon Technologies
Status Obsolete(EOL)
Data Rate 50Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Power - Minimum Receivable -22dBm
Operating Supply Current 4mA
Applications General Purpose
Win Source Part Number 1095323-SFH 551/1-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH 551/1-1 CAD Model

Description

The Infineon Technologies SFH 551/1-1 is an optoelectronics component that is designed for general purpose use.

  • Data Rate: 50Mbps
  • Power - Minimum Receivable: -22dBm
  • Category: Obsolete (EOL)
  • Popularity: Medium
  • Operating Supply Current: 4mA
  • Supply Voltage - Operating: 4.75 V to 5.25 V

You May Also Be Interested in

MACOM Technology Solutions
FIBER OPTIC RECEIVER 53GBD
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER 5MBD
Lowest to $44.1381
Everlight Electronics Co Ltd
Fiber Optic Receiver Digital Audio 25Mbps -21dBm 2.7V ~ 5.5V 10 mA
Need more? Email Us
LITE-ON Technology
FIBER OPTIC RECEIVER 16MBPS
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER / Fiber Optic Receiver Optical 50MBd -27dBm 3.135V ~ 5.25V 20 mA
Lowest to $19.9579
MACOM Technology Solutions
FIBER OPTIC RECEIVER 12.5GBPS
Need more? Email Us
TT Electronics
FIBER OPTIC RECEIVER 200KBPS
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER 2MBD
Need more? Email Us
Broadcom Limited
RCVR MODULE 1300NM 155M 16DIP ST
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.3893 $82.7786
3+ $33.9605 $101.8815
5+ $32.8992 $164.4960
7+ $31.8380 $222.8660
9+ $30.7767 $276.9903
11+ $27.5929 $303.5219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess