EN
  • EN
  • DE

SDA9288XEB121

Part No SDA9288XEB121
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092059-SDA9288XEB121
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDA9288XEB121 CAD Model

Description

The SDA9288XEB121, manufactured by Infineon Technologies, is a highly integrated single-chip TV signal processor. It's designed to handle a wide range of functionalities related to television signal reception, processing, and display. This component is tailored for use in analog television systems, providing a cost-effective and efficient solution for manufacturers.

Applications

  • Analog Television Sets
  • Video Cassette Recorders (VCRs)
  • DVD Recorders
  • Set-Top Boxes
  • Surveillance Systems

Features

  • Single-Chip TV Signal Processing: Integrates multiple functions into a single chip, reducing component count and board space.
  • Analog Signal Processing: Designed specifically for analog television signals.
  • IF Signal Demodulation: Demodulates the intermediate frequency (IF) signal to extract the video and audio information.
  • Chroma and Luma Processing: Processes the color (chroma) and brightness (luma) components of the video signal.
  • Audio Demodulation and Processing: Demodulates and processes the audio signal.
  • Automatic Gain Control (AGC): Maintains a stable signal level despite variations in input signal strength.
  • On-Screen Display (OSD) Support: Provides the capability to display text and graphics on the screen.
  • Power Management Features: Includes power-saving modes to reduce energy consumption.

Benefits

  • Reduced System Cost: Integration of multiple functions lowers the bill of materials (BOM) cost.
  • Simplified Design: Single-chip solution simplifies the design process and reduces development time.
  • Improved Performance: Optimized signal processing algorithms enhance picture and sound quality.
  • Lower Power Consumption: Power management features reduce energy consumption and heat dissipation.
  • Enhanced Reliability: Fewer components lead to increased system reliability.
  • Compact Size: Single-chip integration allows for smaller and more compact product designs.

Additional Details

The SDA9288XEB121 typically operates within a specific voltage range, usually around 5V or 3.3V. It utilizes a specific package type, which affects its mounting and thermal characteristics. The device incorporates filters and amplifiers to refine the input signals, minimizing noise and interference. It is also equipped with various control interfaces to allow for communication with other system components, such as microcontrollers.

This IC helps to ensure a high-quality viewing experience through advanced features that optimize the video and audio outputs. The specific characteristics, such as the supported video standards (e.g., PAL, NTSC, SECAM) and audio decoding capabilities, can vary based on the particular version and configuration of the chip. Refer to the Infineon documentation for detailed specifications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess