EN
  • EN
  • DE

SD103N04S10PV

Part No SD103N04S10PV
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description Fast Recovery Power Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 110 A
Lead Free Contains Lead
Output Current 110 A
Packaging Bulk
Polarity Standard
RoHS Non-Compliant
Voltage Rating (DC) 400 V
Win Source Part Number 965596-SD103N04S10PV
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SD103N04S10PV CAD Model

Description

The SD103N04S10PV is a discrete N-channel MOSFET from Infineon Technologies, designed for a wide range of applications where efficient power switching is required. This MOSFET utilizes advanced trench technology to minimize on-state resistance (Rds(on)) and gate charge, resulting in lower power losses and improved energy efficiency. Its robust design ensures reliable operation in demanding environments.

Applications

  • Synchronous rectification in AC-DC and DC-DC converters
  • Motor control
  • Load switching
  • Battery management systems
  • Power tools

Features

  • N-Channel, Logic Level
  • Low on-state resistance (Rds(on))
  • Optimized for high-frequency switching
  • Avalanche rated
  • Pb-free lead plating; RoHS compliant
  • Trench technology for high power density

Benefits

  • High efficiency: Minimizes power losses, leading to cooler operation and reduced energy consumption.
  • Fast switching speed: Enables high-frequency operation, reducing the size and cost of passive components.
  • Improved thermal performance: Allows for higher power density and more compact designs.
  • Robustness: Avalanche rating provides added protection against voltage spikes.
  • Environmentally friendly: Pb-free and RoHS compliant, meeting environmental regulations.

Additional Details

The SD103N04S10PV comes in a SOT-223 package, suitable for surface mounting. Its key electrical characteristics include a drain-source voltage (Vds) of 40V and a continuous drain current (Id) of 10.3A. The gate-source threshold voltage (Vgs(th)) is typically 2.1V. The low gate charge (Qg) contributes to its fast switching performance. This MOSFET is designed to operate over a wide temperature range. Detailed specifications are available in the Infineon datasheet for this part number, including thermal resistance values, gate charge characteristics, and Safe Operating Area (SOA) curves.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess