The SAL-TC377TP-96F300S AA is a high-performance microcontroller unit (MCU) from Infineon Technologies' AURIX™ family. It's specifically designed for automotive applications requiring high levels of safety, security, and performance. The device is a part of the TC37x family, known for its real-time capabilities and advanced features.
Applications:
- Automotive Engine Control Units (ECUs): Manages engine operation, including fuel injection, ignition timing, and emissions control.
- Advanced Driver-Assistance Systems (ADAS): Supports features like adaptive cruise control, lane departure warning, and automatic emergency braking.
- Electric Vehicle (EV) Powertrain Control: Controls the motor, battery management system (BMS), and other critical EV components.
- Automotive Body Control Modules: Manages various body functions such as lighting, door locks, and window controls.
- Industrial Control Systems: Used in various industrial applications requiring real-time control and safety.
Features:
- TriCore™ Architecture: Offers a powerful and efficient architecture for real-time processing.
- 96 MHz Clock Speed: Provides high processing speed for complex control algorithms.
- 300 MHz System Frequency: Ensures fast and responsive system operation.
- Integrated Safety Features: Includes hardware and software safety mechanisms for ASIL-D compliance.
- Extensive Connectivity Options: Supports various communication interfaces such as CAN, LIN, and Ethernet.
Benefits:
- High Performance: TriCore architecture and high clock speed enable complex control algorithms.
- Safety: Integrated safety features ensure safe and reliable operation in critical applications.
- Security: Hardware security modules protect against unauthorized access and tampering.
- Real-Time Capabilities: Provides deterministic real-time performance for control applications.
- Scalability: Part of the AURIX family, offering scalability across different application requirements.
Additional Details:
The SAL-TC377TP-96F300S AA is based on Infineon's TriCore architecture, providing a balance of real-time performance and processing power. It integrates multiple cores and peripherals to support a wide range of automotive applications. Key features include memory protection, error correction, and redundancy mechanisms to ensure functional safety. The device also incorporates hardware security modules (HSMs) to protect against cyberattacks. This MCU is designed to meet the stringent requirements of automotive safety standards, such as ISO 26262 ASIL-D. The operating temperature range is typically -40°C to +150°C. Packaging is generally a BGA (Ball Grid Array) package for surface mount assembly. The device is supported by comprehensive development tools and software libraries, facilitating rapid application development.